Matexcel Single Layer Graphene Oxide GRA-254

Description
Dry powder Color:Brown Composition: Carbon (79%), Oxygen (20%) Flake size: 0.2-2 microns. Thickness: 1 atomic layer - at least 80%. Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet
Description
Dry powder Color:Brown Composition: Carbon (79%), Oxygen (20%) Flake size: 0.2-2 microns. Thickness: 1 atomic layer - at least 80%. Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Graphene Oxide - GRA-254 - Matexcel
Shirley, NY, United States
Single Layer Graphene Oxide
GRA-254
Single Layer Graphene Oxide GRA-254
Dry powder Color:Brown Composition: Carbon (79%), Oxygen (20%) Flake size: 0.2-2 microns. Thickness: 1 atomic layer - at least 80%. Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research

Dry powder
Color:Brown
Composition: Carbon (79%), Oxygen (20%)
Flake size: 0.2-2 microns.
Thickness: 1 atomic layer - at least 80%.

Application:

Graphene-polymer composite materials
Ultrastrong graphene oxide paper
Transparent conductive coatings
Solar cells
Supercapacitors
Support for metallic catalysts
Low permeability materials
Electro-static Dissipation (ESD) films
Chemical and bio sensors
Multifunctional Materials Based on Graphene
Graphene Research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-254
Product Name Single Layer Graphene Oxide
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Zirconium Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical
Performance Features Excellent in abrasion resistance
View Details
Magnesium Oxide Stabilized Zirconia Ceramic Tiles -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications HV / Electrical
Density 4.6 to 5.6 g/cc (38.39 to 46.73 lbs/gal)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details