Matexcel 70s Bioglass Powder, 0-40μm CER-0093

Description
Storage: Store at room temperature Purity: >98% Size: 0-40μm
Datasheet
Description
Storage: Store at room temperature Purity: >98% Size: 0-40μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70s Bioglass Powder, 0-40μm - CER-0093 - Matexcel
Shirley, NY, United States
70s Bioglass Powder, 0-40μm
CER-0093
70s Bioglass Powder, 0-40μm CER-0093
Storage: Store at room temperature Purity: >98% Size: 0-40μm

Storage: Store at room temperature

Purity: >98%

Size: 0-40μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0093
Product Name 70s Bioglass Powder, 0-40μm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Micro Rectangular Connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; HV / Electrical; Micro Rectangular Connector,Military Electronics,Miniature Connectors
Performance Features High-density design?,High reliability?,Durability?
View Details
Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details