Matexcel Graphene Functional Print ink GRA-321

Description
Solid content(%): 16±1% Film forming resin: Cellulose ether Viscosity (4# rotor, 30 rpm, 25 centigrade): <15Pa.s Volume resistivity: 0.06-0.08Ω·cm, at 10μm Curing condition: 20-25min at 150 centigrade Instructions: Stir well before use to restore fluidity. 150-200 mesh screen printing on substrates such as paper, PET film. Can be washed directly with alcohol or butyl acetate.
Datasheet
Description
Solid content(%): 16±1% Film forming resin: Cellulose ether Viscosity (4# rotor, 30 rpm, 25 centigrade): <15Pa.s Volume resistivity: 0.06-0.08Ω·cm, at 10μm Curing condition: 20-25min at 150 centigrade Instructions: Stir well before use to restore fluidity. 150-200 mesh screen printing on substrates such as paper, PET film. Can be washed directly with alcohol or butyl acetate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Functional Print ink - GRA-321 - Matexcel
Shirley, NY, United States
Graphene Functional Print ink
GRA-321
Graphene Functional Print ink GRA-321
Solid content(%): 16±1% Film forming resin: Cellulose ether Viscosity (4# rotor, 30 rpm, 25 centigrade): <15Pa.s Volume resistivity: 0.06-0.08Ω·cm, at 10μm Curing condition: 20-25min at 150 centigrade Instructions: Stir well before use to restore fluidity. 150-200 mesh screen printing on substrates such as paper, PET film. Can be washed directly with alcohol or butyl acetate.

Solid content(%): 16±1%
Film forming resin: Cellulose ether
Viscosity (4# rotor, 30 rpm, 25 centigrade): <15Pa.s
Volume resistivity: 0.06-0.08Ω·cm, at 10μm
Curing condition: 20-25min at 150 centigrade
Instructions: Stir well before use to restore fluidity. 150-200 mesh screen printing on substrates such as paper, PET film. Can be washed directly with alcohol or butyl acetate.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-321
Product Name Graphene Functional Print ink
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cores for Electrical Resistors -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Rod
Applications Household appliances, Automobiles, Consumer electronics, New energy
Performance Features High hardness, Lower Noise Factor, Stable Resistance, Good Electrical Shock Loads
View Details
Alumina Spherical Parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details