Matexcel Graphite Micropowder, 5µm GRA-GZYJ012

Description
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 5µm
Datasheet
Description
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 5µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Micropowder, 5µm - GRA-GZYJ012 - Matexcel
Shirley, NY, United States
Graphite Micropowder, 5µm
GRA-GZYJ012
Graphite Micropowder, 5µm GRA-GZYJ012
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at room temperature Purity: 0.999 Size: APS: 5µm

Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields.

Storage: Store at room temperature

Purity: 0.999

Size: APS: 5µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GZYJ012
Product Name Graphite Micropowder, 5µm
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Reflectoroxygen Sensor Heater -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Laser processing of black zirconia watch plate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details