Matexcel alfa-Tricalcium phosphate (TCP) Powder CER-0011

Description
Application: Widely used in clinical orthopedics, orthopedics and cosmetic surgery, dentistry, repair of bone defects and bone fusion caused by trauma, tumors, inflammation, bone diseases, etc. Purity: >98% Particle Size: 0.2-500 μm Chemical composition %: α-Ca3(PO4)2
Datasheet
Description
Application: Widely used in clinical orthopedics, orthopedics and cosmetic surgery, dentistry, repair of bone defects and bone fusion caused by trauma, tumors, inflammation, bone diseases, etc. Purity: >98% Particle Size: 0.2-500 μm Chemical composition %: α-Ca3(PO4)2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
alfa-Tricalcium phosphate (TCP) Powder - CER-0011 - Matexcel
Shirley, NY, United States
alfa-Tricalcium phosphate (TCP) Powder
CER-0011
alfa-Tricalcium phosphate (TCP) Powder CER-0011
Application: Widely used in clinical orthopedics, orthopedics and cosmetic surgery, dentistry, repair of bone defects and bone fusion caused by trauma, tumors, inflammation, bone diseases, etc. Purity: >98% Particle Size: 0.2-500 μm Chemical composition %: α-Ca3(PO4)2

Application: Widely used in clinical orthopedics, orthopedics and cosmetic surgery, dentistry, repair of bone defects and bone fusion caused by trauma, tumors, inflammation, bone diseases, etc.

Purity: >98%

Particle Size: 0.2-500 μm

Chemical composition %: α-Ca3(PO4)2

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0011
Product Name alfa-Tricalcium phosphate (TCP) Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Setter Plate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form Plate / Board
Applications ceramic injection molding
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details