Matexcel Composite Type Graphene GRA-350

Description
Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: ~10nm Diameter: 0.1-0.8μm Ash: <1wt% Electric conductivity(S/m): >15000 BET(m2/g): ~100
Datasheet
Description
Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: ~10nm Diameter: 0.1-0.8μm Ash: <1wt% Electric conductivity(S/m): >15000 BET(m2/g): ~100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Type Graphene - GRA-350 - Matexcel
Shirley, NY, United States
Composite Type Graphene
GRA-350
Composite Type Graphene GRA-350
Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: ~10nm Diameter: 0.1-0.8μm Ash: <1wt% Electric conductivity(S/m): >15000 BET(m2/g): ~100

Carbon content: ~95wt%
Oxygen content: ~3wt%
Thickness: ~10nm
Diameter: 0.1-0.8μm
Ash: <1wt%
Electric conductivity(S/m): >15000
BET(m2/g): ~100

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-350
Product Name Composite Type Graphene
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Metallized Ceramic Insulators -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications Semiconductor packaging
View Details
Hexagonal Boron Nitride Ceramic Nozzle -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form Spout
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details