Matexcel Graphite Particles, -80+100Mesh GRA-GZYJ007

Description
Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -80+100Mesh
Datasheet
Description
Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -80+100Mesh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Particles, -80+100Mesh - GRA-GZYJ007 - Matexcel
Shirley, NY, United States
Graphite Particles, -80+100Mesh
GRA-GZYJ007
Graphite Particles, -80+100Mesh GRA-GZYJ007
Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -80+100Mesh

Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc.

Storage: Store at room temperature

Purity: 0.999

Size: -80+100Mesh

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GZYJ007
Product Name Graphite Particles, -80+100Mesh
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Applications Wear resistant parts or tooling
View Details
Zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details