Matexcel Graphene quantum dot solution (green fluorescence) GRA-395

Description
Purity: ~90% Concentration: 1mg/ml Solubility: Solvent: Water and a small amount of DMF; ethanol and a small amount of DMF
Datasheet
Description
Purity: ~90% Concentration: 1mg/ml Solubility: Solvent: Water and a small amount of DMF; ethanol and a small amount of DMF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene quantum dot solution (green fluorescence) - GRA-395 - Matexcel
Shirley, NY, United States
Graphene quantum dot solution (green fluorescence)
GRA-395
Graphene quantum dot solution (green fluorescence) GRA-395
Purity: ~90% Concentration: 1mg/ml Solubility: Solvent: Water and a small amount of DMF; ethanol and a small amount of DMF

Purity: ~90%

Concentration: 1mg/ml

Solubility: Solvent: Water and a small amount of DMF; ethanol and a small amount of DMF

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-395
Product Name Graphene quantum dot solution (green fluorescence)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Metalized Ceramic Coil Bodies -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications HV / Electrical; Mobile Phones, Digital Cameras, Notebook Computers, Liquid Crystal Displays, Network Transformers
View Details
Aluminum Nitride Custom Substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details