Matexcel Biomedical grade bovine bone powder CER-0020

Description
Storage: Store at room temperature Purity: >99% Heavy metal: <4ppm As: <1ppm Particle Size: 1-20μm, can be customized according to customer needs
Datasheet
Description
Storage: Store at room temperature Purity: >99% Heavy metal: <4ppm As: <1ppm Particle Size: 1-20μm, can be customized according to customer needs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biomedical grade bovine bone powder - CER-0020 - Matexcel
Shirley, NY, United States
Biomedical grade bovine bone powder
CER-0020
Biomedical grade bovine bone powder CER-0020
Storage: Store at room temperature Purity: >99% Heavy metal: <4ppm As: <1ppm Particle Size: 1-20μm, can be customized according to customer needs

Storage: Store at room temperature

Purity:

>99%
Heavy metal: <4ppm
As: <1ppm

Particle Size: 1-20μm, can be customized according to customer needs

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0020
Product Name Biomedical grade bovine bone powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Wafer Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form WaferSubstrate
Applications Semiconductor manufacturing
View Details
Silicon nitride ceramic bearing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Density 3.21 g/cc (26.79 lbs/gal)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details