Matexcel Graphene Nylon Composite Fiber GRA-GX004

Description
Storage: Store at room temperature Application: All kinds of woven and knitted fabrics can be widely used in underwear, socks, shirts, yoga clothes, sports and running suits and other products. Bring a healthy and comfortable and safe wearing experience. Components: Graphene content: 0.05%~0.15% Product overview: The amount of graphene added in this product is only 0.05%~0.15%, far lower than similar composite fibers in the market, and the color is light and easy to dye. Multifunctional, and the function is permanent and effective, washable. No additional heavy metals or antibiotics, safe and environmentally friendly The fiber varieties cover the conventional varieties in the market, and can be used as moisture-absorbing, quick-drying, cool-feeling fibers.
Datasheet
Description
Storage: Store at room temperature Application: All kinds of woven and knitted fabrics can be widely used in underwear, socks, shirts, yoga clothes, sports and running suits and other products. Bring a healthy and comfortable and safe wearing experience. Components: Graphene content: 0.05%~0.15% Product overview: The amount of graphene added in this product is only 0.05%~0.15%, far lower than similar composite fibers in the market, and the color is light and easy to dye. Multifunctional, and the function is permanent and effective, washable. No additional heavy metals or antibiotics, safe and environmentally friendly The fiber varieties cover the conventional varieties in the market, and can be used as moisture-absorbing, quick-drying, cool-feeling fibers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Nylon Composite Fiber - GRA-GX004 - Matexcel
Shirley, NY, United States
Graphene Nylon Composite Fiber
GRA-GX004
Graphene Nylon Composite Fiber GRA-GX004
Storage: Store at room temperature Application: All kinds of woven and knitted fabrics can be widely used in underwear, socks, shirts, yoga clothes, sports and running suits and other products. Bring a healthy and comfortable and safe wearing experience. Components: Graphene content: 0.05%~0.15% Product overview: The amount of graphene added in this product is only 0.05%~0.15%, far lower than similar composite fibers in the market, and the color is light and easy to dye. Multifunctional, and the function is permanent and effective, washable. No additional heavy metals or antibiotics, safe and environmentally friendly The fiber varieties cover the conventional varieties in the market, and can be used as moisture-absorbing, quick-drying, cool-feeling fibers.

Storage: Store at room temperature

Application: All kinds of woven and knitted fabrics can be widely used in underwear, socks, shirts, yoga clothes, sports and running suits and other products. Bring a healthy and comfortable and safe wearing experience.

Components: Graphene content: 0.05%~0.15%

Product overview:

The amount of graphene added in this product is only 0.05%~0.15%, far lower than similar composite fibers in the market, and the color is light and easy to dye.
Multifunctional, and the function is permanent and effective, washable.
No additional heavy metals or antibiotics, safe and environmentally friendly
The fiber varieties cover the conventional varieties in the market, and can be used as moisture-absorbing, quick-drying, cool-feeling fibers.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GX004
Product Name Graphene Nylon Composite Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Wire Guide Pulley -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Roller / Roll
Applications Textile Industry
Performance Features Good insulation performance, high-temperature resistance, Superior wear-resistance, good smooth surface finish, Stiffness texture
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details