Matexcel Ultra-light Graphene Aerogels GRA-309

Description
Density: 1-3 mg/cm3 Diameter: 1.2±0.2cm or 2.0±0.5cm Height: 1.2±0.2cm or 2.0±0.5cm
Datasheet
Description
Density: 1-3 mg/cm3 Diameter: 1.2±0.2cm or 2.0±0.5cm Height: 1.2±0.2cm or 2.0±0.5cm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-light Graphene Aerogels - GRA-309 - Matexcel
Shirley, NY, United States
Ultra-light Graphene Aerogels
GRA-309
Ultra-light Graphene Aerogels GRA-309
Density: 1-3 mg/cm3 Diameter: 1.2±0.2cm or 2.0±0.5cm Height: 1.2±0.2cm or 2.0±0.5cm

Density: 1-3 mg/cm3
Diameter: 1.2±0.2cm or 2.0±0.5cm
Height: 1.2±0.2cm or 2.0±0.5cm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-309
Product Name Ultra-light Graphene Aerogels
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ion Repeller Ceramic Tube -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications For critical ion repeller and repeller insulator assemblies
View Details
AlN ceramic disc -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details