Matexcel Disordered Mesoporous Carbon MCP-009

Description
Disordered mesoporous carbon is a structurally disordered mesoporous material synthesized by hard template with an average mesoporous pore size in the range of 50 nm. Potential applications of disordered mesoporous carbon include: supercapacitors, adsorption separation catalysts, and electrode materials for lithium-ion batteries. Product overview: S.A: 1416m2/g P.V: 1.14cc/g P.D: 8.2nm C: 58.54% H: 3.95% N: 0.40% S: 0.21%
Datasheet
Description
Disordered mesoporous carbon is a structurally disordered mesoporous material synthesized by hard template with an average mesoporous pore size in the range of 50 nm. Potential applications of disordered mesoporous carbon include: supercapacitors, adsorption separation catalysts, and electrode materials for lithium-ion batteries. Product overview: S.A: 1416m2/g P.V: 1.14cc/g P.D: 8.2nm C: 58.54% H: 3.95% N: 0.40% S: 0.21%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disordered Mesoporous Carbon - MCP-009 - Matexcel
Shirley, NY, United States
Disordered Mesoporous Carbon
MCP-009
Disordered Mesoporous Carbon MCP-009
Disordered mesoporous carbon is a structurally disordered mesoporous material synthesized by hard template with an average mesoporous pore size in the range of 50 nm. Potential applications of disordered mesoporous carbon include: supercapacitors, adsorption separation catalysts, and electrode materials for lithium-ion batteries. Product overview: S.A: 1416m2/g P.V: 1.14cc/g P.D: 8.2nm C: 58.54% H: 3.95% N: 0.40% S: 0.21%

Disordered mesoporous carbon is a structurally disordered mesoporous material synthesized by hard template with an average mesoporous pore size in the range of 50 nm. Potential applications of disordered mesoporous carbon include: supercapacitors, adsorption separation catalysts, and electrode materials for lithium-ion batteries.

Product overview:

S.A: 1416m2/g
P.V: 1.14cc/g
P.D: 8.2nm
C: 58.54%
H: 3.95%
N: 0.40%
S: 0.21%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-009
Product Name Disordered Mesoporous Carbon
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Petroleum pressure-bearing connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Oil,gas
Performance Features Insulator,Withstand voltage,high temperature pressure bearing
View Details
Aluminum Nitride (ALN) Ceramic Substrate laser Cutting -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details