Matexcel Graphene -TiO2 aerogel microspheres GRA-383

Description
Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials. It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins. It can be used in lithium-ion battery materials and capacitor electrode materials. Product overview: Based on thermally reduced graphene oxide aerogel microspheres, Graphene -TiO2 aerogel microspheres were loaded with TiO2 nanoparticles. In graphene -TiO2 aerogel microspheres, TiO2 nanoparticles can form into spherical or brick shapes. Particle Size: 50-700μm
Datasheet
Description
Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials. It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins. It can be used in lithium-ion battery materials and capacitor electrode materials. Product overview: Based on thermally reduced graphene oxide aerogel microspheres, Graphene -TiO2 aerogel microspheres were loaded with TiO2 nanoparticles. In graphene -TiO2 aerogel microspheres, TiO2 nanoparticles can form into spherical or brick shapes. Particle Size: 50-700μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene -TiO2 aerogel microspheres - GRA-383 - Matexcel
Shirley, NY, United States
Graphene -TiO2 aerogel microspheres
GRA-383
Graphene -TiO2 aerogel microspheres GRA-383
Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials. It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins. It can be used in lithium-ion battery materials and capacitor electrode materials. Product overview: Based on thermally reduced graphene oxide aerogel microspheres, Graphene -TiO2 aerogel microspheres were loaded with TiO2 nanoparticles. In graphene -TiO2 aerogel microspheres, TiO2 nanoparticles can form into spherical or brick shapes. Particle Size: 50-700μm

Storage: Store at room temperature and keep dry

Application:

It can be used as a catalyst carrier to improve the catalytic capability;
It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials.
It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins.
It can be used in lithium-ion battery materials and capacitor electrode materials.

Product overview: Based on thermally reduced graphene oxide aerogel microspheres, Graphene -TiO2 aerogel microspheres were loaded with TiO2 nanoparticles. In graphene -TiO2 aerogel microspheres, TiO2 nanoparticles can form into spherical or brick shapes.

Particle Size: 50-700μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-383
Product Name Graphene -TiO2 aerogel microspheres
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Porous Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Wear resistant parts or tooling; Air Bearings, Permeable Substates, Dispersion Media, Ash Handling, Wicking Media, Fluidized Bed Plates, Spargers, Breathers
View Details
Machinable Ceramic Positioning Block-Precision Machining -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Shape / Form Block
Applications HV / Electrical
Performance Features Machinable ceramic
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details