Matexcel Strontium Silicate Powder, 0-80μm CER-0089

Description
Storage: Store at room temperature Purity: >98% Size: 0-80μm
Datasheet
Description
Storage: Store at room temperature Purity: >98% Size: 0-80μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strontium Silicate Powder, 0-80μm - CER-0089 - Matexcel
Shirley, NY, United States
Strontium Silicate Powder, 0-80μm
CER-0089
Strontium Silicate Powder, 0-80μm CER-0089
Storage: Store at room temperature Purity: >98% Size: 0-80μm

Storage: Store at room temperature

Purity: >98%

Size: 0-80μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0089
Product Name Strontium Silicate Powder, 0-80μm
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Abrasives, ceramics or glass manufacturing; Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details