Matexcel 80s Bioglass Powder CER-0038

Description
Storage: Store at room temperature and keep dry Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings. Components: SiO2; CaO; P2O5 Purity: >97% Particle Size: 0.2-20μm
Datasheet
Description
Storage: Store at room temperature and keep dry Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings. Components: SiO2; CaO; P2O5 Purity: >97% Particle Size: 0.2-20μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80s Bioglass Powder - CER-0038 - Matexcel
Shirley, NY, United States
80s Bioglass Powder
CER-0038
80s Bioglass Powder CER-0038
Storage: Store at room temperature and keep dry Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings. Components: SiO2; CaO; P2O5 Purity: >97% Particle Size: 0.2-20μm

Storage: Store at room temperature and keep dry

Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings.

Components: SiO2; CaO; P2O5

Purity: >97%

Particle Size: 0.2-20μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0038
Product Name 80s Bioglass Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Pyrolytic Boron Nitride (PBN) Crucibles For MBE Chamber -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications molten metal applications, high-vacuum environments
Performance Features Excellent thermal conductivity, High insulation resistance, Resistance to high temperatures, Ultra-high purity
View Details
Silicon Nitride Ceramic Crucible -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details