Matexcel Enhancement type Graphene Powder GRA-414

Description
(1)Small quantity addition can greatly improve the mechanical properties of the composite. (2) To be easily dispersed and ground. Application: Use for reinforcement of polymer composites, such as plastic, resin, rubber, glass fiber and carbon fiber composites. Usage: Wear appropriate protective clothing and safety gloves to avoid direct contact with body. In case of contact, rinse immediately with plenty of water. Take appropriate processing approaches to avoid dust. Keep ventilation and install dust collectors to avoid inhalation. Load and unload carefully to protect from package damage. pH: 2.0-5.0 Particle Size: D50<10μm
Datasheet
Description
(1)Small quantity addition can greatly improve the mechanical properties of the composite. (2) To be easily dispersed and ground. Application: Use for reinforcement of polymer composites, such as plastic, resin, rubber, glass fiber and carbon fiber composites. Usage: Wear appropriate protective clothing and safety gloves to avoid direct contact with body. In case of contact, rinse immediately with plenty of water. Take appropriate processing approaches to avoid dust. Keep ventilation and install dust collectors to avoid inhalation. Load and unload carefully to protect from package damage. pH: 2.0-5.0 Particle Size: D50<10μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhancement type Graphene Powder - GRA-414 - Matexcel
Shirley, NY, United States
Enhancement type Graphene Powder
GRA-414
Enhancement type Graphene Powder GRA-414
(1)Small quantity addition can greatly improve the mechanical properties of the composite. (2) To be easily dispersed and ground. Application: Use for reinforcement of polymer composites, such as plastic, resin, rubber, glass fiber and carbon fiber composites. Usage: Wear appropriate protective clothing and safety gloves to avoid direct contact with body. In case of contact, rinse immediately with plenty of water. Take appropriate processing approaches to avoid dust. Keep ventilation and install dust collectors to avoid inhalation. Load and unload carefully to protect from package damage. pH: 2.0-5.0 Particle Size: D50<10μm

(1)Small quantity addition can greatly improve the mechanical properties of the composite.
(2) To be easily dispersed and ground.

Application: Use for reinforcement of polymer composites, such as plastic, resin, rubber, glass fiber and carbon fiber composites.

Usage: Wear appropriate protective clothing and safety gloves to avoid direct contact with body. In case of contact, rinse immediately with plenty of water. Take appropriate processing approaches to avoid dust. Keep ventilation and install dust collectors to avoid inhalation. Load and unload carefully to protect from package damage.

pH: 2.0-5.0

Particle Size: D50<10μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-414
Product Name Enhancement type Graphene Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon Nitride Grinding Media Balls -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
View Details
Customized Silicon Carbide Ceramic Sheath -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 100 to 120 W/m-K (57.78 to 69.33 BTU-ft/hr-ft²-F)
Density 3.15 g/cc (26.29 lbs/gal)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details