Matexcel Graphene oxide quantum dot solution (blue fluorescence) GRA-393

Description
Storage: Store in a sealed refrigerator at 4°C and avoid light. Application: Composite materials, biomarkers, construction of photoelectric devices, fluorescent materials, etc. Product overview: Fluorescence quantum yield: 10%; Ex(nm): 375 ± 2; Em(nm): 470 ± 2 Size: <15> Solubility: Solvent: water
Datasheet
Description
Storage: Store in a sealed refrigerator at 4°C and avoid light. Application: Composite materials, biomarkers, construction of photoelectric devices, fluorescent materials, etc. Product overview: Fluorescence quantum yield: 10%; Ex(nm): 375 ± 2; Em(nm): 470 ± 2 Size: <15> Solubility: Solvent: water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene oxide quantum dot solution (blue fluorescence) - GRA-393 - Matexcel
Shirley, NY, United States
Graphene oxide quantum dot solution (blue fluorescence)
GRA-393
Graphene oxide quantum dot solution (blue fluorescence) GRA-393
Storage: Store in a sealed refrigerator at 4°C and avoid light. Application: Composite materials, biomarkers, construction of photoelectric devices, fluorescent materials, etc. Product overview: Fluorescence quantum yield: 10%; Ex(nm): 375 ± 2; Em(nm): 470 ± 2 Size: <15> Solubility: Solvent: water

Storage: Store in a sealed refrigerator at 4°C and avoid light.

Application: Composite materials, biomarkers, construction of photoelectric devices, fluorescent materials, etc.

Product overview: Fluorescence quantum yield: 10%; Ex(nm): 375 ± 2; Em(nm): 470 ± 2

Size: <15>

Solubility: Solvent: water

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-393
Product Name Graphene oxide quantum dot solution (blue fluorescence)
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Hermetic Ceramic Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Abrasives, ceramics or glass manufacturing; HV / Electrical; For continuous laser operation
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details