Matexcel Hydroxyapatite powder for food-supplements CER-0054

Description
Storage: To ensure the quality of the product, keep it in a closed container at room temperature in a clean and dry place. Product overview: The product is a white powder of hydroxyapatite micrometric particles suited for food products that cannot incorporate aqueous ingredients. Calcium phosphates are widely used to promote bone strength and health in dietary supplements, such as dietary pills and capsules. As human bone contains up to 70% of hydroxyapatite, this calcium phosphate is extremely interesting for these applications. Solubility: Practically insoluble in water; insoluble in ethanol, soluble in dilute hydrochloric and nitric acid. Particle Size: ≤100 mm
Datasheet
Description
Storage: To ensure the quality of the product, keep it in a closed container at room temperature in a clean and dry place. Product overview: The product is a white powder of hydroxyapatite micrometric particles suited for food products that cannot incorporate aqueous ingredients. Calcium phosphates are widely used to promote bone strength and health in dietary supplements, such as dietary pills and capsules. As human bone contains up to 70% of hydroxyapatite, this calcium phosphate is extremely interesting for these applications. Solubility: Practically insoluble in water; insoluble in ethanol, soluble in dilute hydrochloric and nitric acid. Particle Size: ≤100 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite powder for food-supplements - CER-0054 - Matexcel
Shirley, NY, United States
Hydroxyapatite powder for food-supplements
CER-0054
Hydroxyapatite powder for food-supplements CER-0054
Storage: To ensure the quality of the product, keep it in a closed container at room temperature in a clean and dry place. Product overview: The product is a white powder of hydroxyapatite micrometric particles suited for food products that cannot incorporate aqueous ingredients. Calcium phosphates are widely used to promote bone strength and health in dietary supplements, such as dietary pills and capsules. As human bone contains up to 70% of hydroxyapatite, this calcium phosphate is extremely interesting for these applications. Solubility: Practically insoluble in water; insoluble in ethanol, soluble in dilute hydrochloric and nitric acid. Particle Size: ≤100 mm

Storage: To ensure the quality of the product, keep it in a closed container at room temperature in a clean and dry place.

Product overview: The product is a white powder of hydroxyapatite micrometric particles suited for food products that cannot incorporate aqueous ingredients. Calcium phosphates are widely used to promote bone strength and health in dietary supplements, such as dietary pills and capsules. As human bone contains up to 70% of hydroxyapatite, this calcium phosphate is extremely interesting for these applications.

Solubility: Practically insoluble in water; insoluble in ethanol, soluble in dilute hydrochloric and nitric acid.

Particle Size: ≤100 mm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0054
Product Name Hydroxyapatite powder for food-supplements
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
96 Alumina (Al2O3) Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Shape / Form WaferSubstrate
Applications Thick and thin film resistors, low-power LEDs, and energy storage systems
View Details
Aluminum Nitride (ALN) Ceramic Substrate laser Cutting -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details