Matexcel Nano-ceramic MOS2 Powder CER-0335

Description
Storage: Store at room temperature. Application: Mainly used in mechanical lubrication and friction industries, as solid lubricating materials. Under high temperature, low temperature, high load, high speed, chemical corrosion and modern ultra-vacuum conditions, it has excellent lubricity for equipment. Purity: >99% Product overview: Crystalphase: Spherical Average partical Size: 40nm Specific surface area: 120 m2/g/g Loose loading density: 0.98 g/cm3 Size: 40nm
Datasheet
Description
Storage: Store at room temperature. Application: Mainly used in mechanical lubrication and friction industries, as solid lubricating materials. Under high temperature, low temperature, high load, high speed, chemical corrosion and modern ultra-vacuum conditions, it has excellent lubricity for equipment. Purity: >99% Product overview: Crystalphase: Spherical Average partical Size: 40nm Specific surface area: 120 m2/g/g Loose loading density: 0.98 g/cm3 Size: 40nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-ceramic MOS2 Powder - CER-0335 - Matexcel
Shirley, NY, United States
Nano-ceramic MOS2 Powder
CER-0335
Nano-ceramic MOS2 Powder CER-0335
Storage: Store at room temperature. Application: Mainly used in mechanical lubrication and friction industries, as solid lubricating materials. Under high temperature, low temperature, high load, high speed, chemical corrosion and modern ultra-vacuum conditions, it has excellent lubricity for equipment. Purity: >99% Product overview: Crystalphase: Spherical Average partical Size: 40nm Specific surface area: 120 m2/g/g Loose loading density: 0.98 g/cm3 Size: 40nm

Storage: Store at room temperature.

Application: Mainly used in mechanical lubrication and friction industries, as solid lubricating materials. Under high temperature, low temperature, high load, high speed, chemical corrosion and modern ultra-vacuum conditions, it has excellent lubricity for equipment.

Purity: >99%

Product overview:

Crystalphase: Spherical
Average partical Size: 40nm
Specific surface area: 120 m2/g/g
Loose loading density: 0.98 g/cm3

Size: 40nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0335
Product Name Nano-ceramic MOS2 Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Pyrolytic Boron Nitride Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
High precision machining of zirconia plunger -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Performance Features Machinable ceramic
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details