Matexcel Graphite Flakes, +100Mesh GRA-GSJ005

Description
Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size: +100Mesh
Datasheet
Description
Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size: +100Mesh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphite Flakes, +100Mesh - GRA-GSJ005 - Matexcel
Shirley, NY, United States
Graphite Flakes, +100Mesh
GRA-GSJ005
Graphite Flakes, +100Mesh GRA-GSJ005
Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size: +100Mesh

Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc.

Storage: Store at room temperature

Purity: 0.999

Size: +100Mesh

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GSJ005
Product Name Graphite Flakes, +100Mesh
Material Type Graphite
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Zirconia Pad Printing Rings For High-Performance Printing Solution -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Consumer Electronics Medical Devices Automotive Industry Luxury Packaging
View Details
Alumina Ceramic Substrate-Laser Cutting -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details