Matexcel Graphene aerogel microspheres GRA-382

Description
Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials. It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins. It can be used in lithium-ion battery materials and capacitor electrode materials. Product overview: Graphene aerogel microspheres were obtained from thermally reduced graphene oxide aerogel microspheres, and have the same porous network structure and unique center-diverging microchannel structure. Graphene aerogel microspheres have strong hydrophobicity and complex pore structure. Particle Size: 50-700μm
Datasheet
Description
Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials. It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins. It can be used in lithium-ion battery materials and capacitor electrode materials. Product overview: Graphene aerogel microspheres were obtained from thermally reduced graphene oxide aerogel microspheres, and have the same porous network structure and unique center-diverging microchannel structure. Graphene aerogel microspheres have strong hydrophobicity and complex pore structure. Particle Size: 50-700μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene aerogel microspheres - GRA-382 - Matexcel
Shirley, NY, United States
Graphene aerogel microspheres
GRA-382
Graphene aerogel microspheres GRA-382
Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials. It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins. It can be used in lithium-ion battery materials and capacitor electrode materials. Product overview: Graphene aerogel microspheres were obtained from thermally reduced graphene oxide aerogel microspheres, and have the same porous network structure and unique center-diverging microchannel structure. Graphene aerogel microspheres have strong hydrophobicity and complex pore structure. Particle Size: 50-700μm

Storage: Store at room temperature and keep dry

Application:

It can be used as a catalyst carrier to improve the catalytic capability;
It can be applied to the composite materials(such as plastics, rubber and fiber) to improve the properties of matrix materials.
It can be used in water, crude oil leakage, or automobile exhaust treatment. It can also be used as adsorbent in heavy metals, organic dyes, and dioxins.
It can be used in lithium-ion battery materials and capacitor electrode materials.

Product overview: Graphene aerogel microspheres were obtained from thermally reduced graphene oxide aerogel microspheres, and have the same porous network structure and unique center-diverging microchannel structure. Graphene aerogel microspheres have strong hydrophobicity and complex pore structure.

Particle Size: 50-700μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-382
Product Name Graphene aerogel microspheres
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Voltage Vacuum Relays -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Electronics or semiconductors; Antenna coupling/tuning, Transmitter/receiver switches, Pulse-forming network, wafer process, Ion implantation, Radar/MRI power supply,TWT power
View Details
Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details