Matexcel Mica Gaskets CER-0060

Description
Mica Gaskets have a flexible texture & elasticity, and an outstanding performance as high thermal insulation. Mica Gaskets resist operating temperatures up to 1800°F Applications include but not limited to: Supports for heating resistors (i.e. convectors). Thermal insulation in circuit breakers and between electronic components In large thickness, as thermal insulators for industries with large stress such as iron and steel works, chemical, glass and petro-chemical industries Mechanical support and electrical insulator in high voltage cabins Replacements for asbestos panels in forging machines and hydraulic presses Automotive (exhaust manifolds) Fuel cells; gas turbines & turbo generators. It can also be used as filler for spiral wound gaskets or as a material for cam profile gaskets. Components: Mica Gasket is made from high-grade Phlogopite mica paper impregnated with a silicone binder. Phlogopite mica (= aluminosilicate of mineral origin) gives AX-TEMP it´s thermal characteristics & outstanding resistance to solvents, acids and mineral oils. Size: Sheets: Thickness: 0.1 – 3.0 mm | Width: 1000 mm | Length: max. 2400 mm Rolls: Thickness: 0.1 – 0.25 mm | Width: 500 mm or 1000 mm | Length: max. 300 m Customized strips or punched parts on request.
Datasheet
Description
Mica Gaskets have a flexible texture & elasticity, and an outstanding performance as high thermal insulation. Mica Gaskets resist operating temperatures up to 1800°F Applications include but not limited to: Supports for heating resistors (i.e. convectors). Thermal insulation in circuit breakers and between electronic components In large thickness, as thermal insulators for industries with large stress such as iron and steel works, chemical, glass and petro-chemical industries Mechanical support and electrical insulator in high voltage cabins Replacements for asbestos panels in forging machines and hydraulic presses Automotive (exhaust manifolds) Fuel cells; gas turbines & turbo generators. It can also be used as filler for spiral wound gaskets or as a material for cam profile gaskets. Components: Mica Gasket is made from high-grade Phlogopite mica paper impregnated with a silicone binder. Phlogopite mica (= aluminosilicate of mineral origin) gives AX-TEMP it´s thermal characteristics & outstanding resistance to solvents, acids and mineral oils. Size: Sheets: Thickness: 0.1 – 3.0 mm | Width: 1000 mm | Length: max. 2400 mm Rolls: Thickness: 0.1 – 0.25 mm | Width: 500 mm or 1000 mm | Length: max. 300 m Customized strips or punched parts on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Gaskets - CER-0060 - Matexcel
Shirley, NY, United States
Mica Gaskets
CER-0060
Mica Gaskets CER-0060
Mica Gaskets have a flexible texture & elasticity, and an outstanding performance as high thermal insulation. Mica Gaskets resist operating temperatures up to 1800°F Applications include but not limited to: Supports for heating resistors (i.e. convectors). Thermal insulation in circuit breakers and between electronic components In large thickness, as thermal insulators for industries with large stress such as iron and steel works, chemical, glass and petro-chemical industries Mechanical support and electrical insulator in high voltage cabins Replacements for asbestos panels in forging machines and hydraulic presses Automotive (exhaust manifolds) Fuel cells; gas turbines & turbo generators. It can also be used as filler for spiral wound gaskets or as a material for cam profile gaskets. Components: Mica Gasket is made from high-grade Phlogopite mica paper impregnated with a silicone binder. Phlogopite mica (= aluminosilicate of mineral origin) gives AX-TEMP it´s thermal characteristics & outstanding resistance to solvents, acids and mineral oils. Size: Sheets: Thickness: 0.1 – 3.0 mm | Width: 1000 mm | Length: max. 2400 mm Rolls: Thickness: 0.1 – 0.25 mm | Width: 500 mm or 1000 mm | Length: max. 300 m Customized strips or punched parts on request.

Mica Gaskets have a flexible texture & elasticity, and an outstanding performance as high thermal insulation.
Mica Gaskets resist operating temperatures up to 1800°F
Applications include but not limited to:
Supports for heating resistors (i.e. convectors).
Thermal insulation in circuit breakers and between electronic components
In large thickness, as thermal insulators for industries with large stress such as iron and steel works, chemical, glass and petro-chemical industries
Mechanical support and electrical insulator in high voltage cabins
Replacements for asbestos panels in forging machines and hydraulic presses
Automotive (exhaust manifolds)
Fuel cells; gas turbines & turbo generators.
It can also be used as filler for spiral wound gaskets or as a material for cam profile gaskets.

Components: Mica Gasket is made from high-grade Phlogopite mica paper impregnated with a silicone binder. Phlogopite mica (= aluminosilicate of mineral origin) gives AX-TEMP it´s thermal characteristics & outstanding resistance to solvents, acids and mineral oils.

Size:

Sheets:
Thickness: 0.1 – 3.0 mm | Width: 1000 mm | Length: max. 2400 mm
Rolls:
Thickness: 0.1 – 0.25 mm | Width: 500 mm or 1000 mm | Length: max. 300 m
Customized strips or punched parts on request.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0060
Product Name Mica Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Hot Knife Tip -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Electronics or semiconductors
Performance Features Rapid Heating, Compatibility
View Details
99% alumina long tube -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Shape / Form Tube
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details