Matexcel Single Layer Graphene Oxide Powder, 20-30µm GRA-GX002

Description
This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%. Storage: Store at room temperature Application: 1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter: 20-30µm Single Layer ratio after dispersion:>99% O Content: 30-40%
Datasheet
Description
This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%. Storage: Store at room temperature Application: 1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter: 20-30µm Single Layer ratio after dispersion:>99% O Content: 30-40%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Graphene Oxide Powder, 20-30µm - GRA-GX002 - Matexcel
Shirley, NY, United States
Single Layer Graphene Oxide Powder, 20-30µm
GRA-GX002
Single Layer Graphene Oxide Powder, 20-30µm GRA-GX002
This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%. Storage: Store at room temperature Application: 1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material. 2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports. 3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene. 4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc. Product overview: Diameter: 20-30µm Single Layer ratio after dispersion:>99% O Content: 30-40%

This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the stacking between sheets and improves its dispersibility and solvent wettability. After dispersion, the monolayer ratio of graphene oxide sheet can reach more than 99%.

Storage: Store at room temperature

Application:

1, Graphene oxide powder can be compounded with most polymer materials, has good dispersion, and can improve the strength, modulus, UV resistance, corrosion resistance, wear resistance, far-infrared emission and other properties of the material.
2, Due to its wrinkled structure and abundant pore structure, graphene oxide powder has broad prospects in many fields such as supercapacitors, batteries, and catalyst supports.
3, Graphene oxide powder can be used as a lubricating oil additive to improve the performance and durability of lubricating oil, and has better dispersion than multi-layer graphene.
4, It can be used to prepare graphene-based coatings, air purification filter elements, oil-absorbing materials, etc.

Product overview:

Diameter: 20-30µm
Single Layer ratio after dispersion:>99%
O Content: 30-40%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-GX002
Product Name Single Layer Graphene Oxide Powder, 20-30µm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details