Matexcel Nitrogen-doped Mesoporous Carbon MCP-008

Description
Nitrogen-doped mesoporous carbon materials are used in many fields such as adsorption and separation, catalysis, supercapacitors, hydrogen storage, lithium storage, gas storage, sensing, optical devices, electrochemical energy storage and conversion, chromatographic column adsorption, scaffold materials, and protein separation. All have broad application prospects. Product overview: BET: 595m2/g Particles: 200nm Nitrogen content: 3% Pore size: 7nm
Datasheet
Description
Nitrogen-doped mesoporous carbon materials are used in many fields such as adsorption and separation, catalysis, supercapacitors, hydrogen storage, lithium storage, gas storage, sensing, optical devices, electrochemical energy storage and conversion, chromatographic column adsorption, scaffold materials, and protein separation. All have broad application prospects. Product overview: BET: 595m2/g Particles: 200nm Nitrogen content: 3% Pore size: 7nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nitrogen-doped Mesoporous Carbon - MCP-008 - Matexcel
Shirley, NY, United States
Nitrogen-doped Mesoporous Carbon
MCP-008
Nitrogen-doped Mesoporous Carbon MCP-008
Nitrogen-doped mesoporous carbon materials are used in many fields such as adsorption and separation, catalysis, supercapacitors, hydrogen storage, lithium storage, gas storage, sensing, optical devices, electrochemical energy storage and conversion, chromatographic column adsorption, scaffold materials, and protein separation. All have broad application prospects. Product overview: BET: 595m2/g Particles: 200nm Nitrogen content: 3% Pore size: 7nm

Nitrogen-doped mesoporous carbon materials are used in many fields such as adsorption and separation, catalysis, supercapacitors, hydrogen storage, lithium storage, gas storage, sensing, optical devices, electrochemical energy storage and conversion, chromatographic column adsorption, scaffold materials, and protein separation. All have broad application prospects.

Product overview:

BET: 595m2/g
Particles: 200nm
Nitrogen content: 3%
Pore size: 7nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-008
Product Name Nitrogen-doped Mesoporous Carbon
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Vacuum furnaces and high-temperature vacuum heating systems
View Details
High precision machining of zirconia plunger -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Performance Features Machinable ceramic
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details