Matexcel Small Size Graphene Water Dispersions, Edge Oxidation Type GRA-XT010

Description
This product is obtained by using our company's Small Size Graphene Powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then using a specific dispersion process to disperse the graphene in deionized water. It is mainly applicable to the field of water-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Layers: 9-10 Film Conductivity: >80S/cm Ash: ≤2.0% Solid Content: ~4%wt Size: D50<1µm
Datasheet
Description
This product is obtained by using our company's Small Size Graphene Powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then using a specific dispersion process to disperse the graphene in deionized water. It is mainly applicable to the field of water-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Layers: 9-10 Film Conductivity: >80S/cm Ash: ≤2.0% Solid Content: ~4%wt Size: D50<1µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Graphene Water Dispersions, Edge Oxidation Type - GRA-XT010 - Matexcel
Shirley, NY, United States
Small Size Graphene Water Dispersions, Edge Oxidation Type
GRA-XT010
Small Size Graphene Water Dispersions, Edge Oxidation Type GRA-XT010
This product is obtained by using our company's Small Size Graphene Powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then using a specific dispersion process to disperse the graphene in deionized water. It is mainly applicable to the field of water-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Layers: 9-10 Film Conductivity: >80S/cm Ash: ≤2.0% Solid Content: ~4%wt Size: D50<1µm

This product is obtained by using our company's Small Size Graphene Powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then using a specific dispersion process to disperse the graphene in deionized water. It is mainly applicable to the field of water-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials.

Storage: Store at room Temperature

Application:

1. Polymer reinforcement
2. In situ polymerization
3. Other

Purity: >98%

Product overview:

Layers: 9-10
Film Conductivity: >80S/cm
Ash: ≤2.0%
Solid Content: ~4%wt

Size: D50<1µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT010
Product Name Small Size Graphene Water Dispersions, Edge Oxidation Type
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
96 Alumina (Al2O3) Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Shape / Form WaferSubstrate
Applications Thick and thin film resistors, low-power LEDs, and energy storage systems
View Details
Customized zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details