Matexcel Bioglass for Cosmetic Use CER-0125

Description
Bioactive glass has high biocompatibility. For cosmetics and cosmeceuticals, the unique biocompatibility of bioactive glass translates into absolute skin compatibility. This is consistent with the results repeatedly demonstrated in multiple long-term and short-term skin patch experiments. Bioactive glass releases the ions contained in its components when it is reactively reacted with water or human tissue fluid because of their high bioavailability. These ions form a mineral matrix on the particle surface, equivalent to that of natural hydroxyapatite. Storage: Store at room Temperature Purity: ≥95% Product overview: This product is suitable for use in cosmeceuticals (e.g. skin care and post-surgery) and microdermabrasion applications. Size: <20µm
Datasheet
Description
Bioactive glass has high biocompatibility. For cosmetics and cosmeceuticals, the unique biocompatibility of bioactive glass translates into absolute skin compatibility. This is consistent with the results repeatedly demonstrated in multiple long-term and short-term skin patch experiments. Bioactive glass releases the ions contained in its components when it is reactively reacted with water or human tissue fluid because of their high bioavailability. These ions form a mineral matrix on the particle surface, equivalent to that of natural hydroxyapatite. Storage: Store at room Temperature Purity: ≥95% Product overview: This product is suitable for use in cosmeceuticals (e.g. skin care and post-surgery) and microdermabrasion applications. Size: <20µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bioglass for Cosmetic Use - CER-0125 - Matexcel
Shirley, NY, United States
Bioglass for Cosmetic Use
CER-0125
Bioglass for Cosmetic Use CER-0125
Bioactive glass has high biocompatibility. For cosmetics and cosmeceuticals, the unique biocompatibility of bioactive glass translates into absolute skin compatibility. This is consistent with the results repeatedly demonstrated in multiple long-term and short-term skin patch experiments. Bioactive glass releases the ions contained in its components when it is reactively reacted with water or human tissue fluid because of their high bioavailability. These ions form a mineral matrix on the particle surface, equivalent to that of natural hydroxyapatite. Storage: Store at room Temperature Purity: ≥95% Product overview: This product is suitable for use in cosmeceuticals (e.g. skin care and post-surgery) and microdermabrasion applications. Size: <20µm

Bioactive glass has high biocompatibility. For cosmetics and cosmeceuticals, the unique biocompatibility of bioactive glass translates into absolute skin compatibility. This is consistent with the results repeatedly demonstrated in multiple long-term and short-term skin patch experiments.
Bioactive glass releases the ions contained in its components when it is reactively reacted with water or human tissue fluid because of their high bioavailability. These ions form a mineral matrix on the particle surface, equivalent to that of natural hydroxyapatite.

Storage: Store at room Temperature

Purity: ≥95%

Product overview: This product is suitable for use in cosmeceuticals (e.g. skin care and post-surgery) and microdermabrasion applications.

Size: <20µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0125
Product Name Bioglass for Cosmetic Use
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Ceramic Pin Rods For Cameras -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Applications Ceramic Pin For Cameras
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Alumina Spherical Parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details