Matexcel TS-1 Molecular Sieve MoS-026

Description
TS-1 is a titanium-silicon molecular sieve, belonging to the Pentasil type heteroatom molecular sieve, orthorhombic system, with a three-dimensional channel structure represented by ZSM-5, consisting of a "Z"-shaped channel and an elliptical straight channel intersecting with it. composition. The four-coordinated Ti in the framework of titanium-silicon molecular sieve TS-1 is the active center of selective oxidation reaction. In addition to maintaining the topological structure of the original MFI molecular sieve, TS-1 has special properties due to the uniform distribution of titanium atoms in the framework. The skeleton Si-O-Ti bond, which makes it have both catalytic oxidation activity and shape-selective catalytic performance. Due to the absence of strongly acidic A13+ ions in the skeleton structure, TS-1 has strong hydrophobicity and has unique catalytic performance for the shape-selective oxidation of various organic compounds with H2O2 participation. This new generation of shape-selective oxidation catalytic materials It is regarded as a new catalyst in the field of green chemistry technology. TS-1 molecular sieves have been used in the epoxidation of olefins, the ammoxidation of cyclohexanone, the oxidation of alcohols, the oxidation of saturated hydrocarbons and the hydroxylation of aromatic hydrocarbons (phenol and benzene). Product overview: Aperture Aperture (nm): 0.56-0.58 Si-Ti ratio SiO2/TiO2: 30~100 BET specific surface area (m2/g): >350 Relative crystallinity (%): >95 Burn reduction (%): <5
Datasheet
Description
TS-1 is a titanium-silicon molecular sieve, belonging to the Pentasil type heteroatom molecular sieve, orthorhombic system, with a three-dimensional channel structure represented by ZSM-5, consisting of a "Z"-shaped channel and an elliptical straight channel intersecting with it. composition. The four-coordinated Ti in the framework of titanium-silicon molecular sieve TS-1 is the active center of selective oxidation reaction. In addition to maintaining the topological structure of the original MFI molecular sieve, TS-1 has special properties due to the uniform distribution of titanium atoms in the framework. The skeleton Si-O-Ti bond, which makes it have both catalytic oxidation activity and shape-selective catalytic performance. Due to the absence of strongly acidic A13+ ions in the skeleton structure, TS-1 has strong hydrophobicity and has unique catalytic performance for the shape-selective oxidation of various organic compounds with H2O2 participation. This new generation of shape-selective oxidation catalytic materials It is regarded as a new catalyst in the field of green chemistry technology. TS-1 molecular sieves have been used in the epoxidation of olefins, the ammoxidation of cyclohexanone, the oxidation of alcohols, the oxidation of saturated hydrocarbons and the hydroxylation of aromatic hydrocarbons (phenol and benzene). Product overview: Aperture Aperture (nm): 0.56-0.58 Si-Ti ratio SiO2/TiO2: 30~100 BET specific surface area (m2/g): >350 Relative crystallinity (%): >95 Burn reduction (%): <5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS-1 Molecular Sieve - MoS-026 - Matexcel
Shirley, NY, United States
TS-1 Molecular Sieve
MoS-026
TS-1 Molecular Sieve MoS-026
TS-1 is a titanium-silicon molecular sieve, belonging to the Pentasil type heteroatom molecular sieve, orthorhombic system, with a three-dimensional channel structure represented by ZSM-5, consisting of a "Z"-shaped channel and an elliptical straight channel intersecting with it. composition. The four-coordinated Ti in the framework of titanium-silicon molecular sieve TS-1 is the active center of selective oxidation reaction. In addition to maintaining the topological structure of the original MFI molecular sieve, TS-1 has special properties due to the uniform distribution of titanium atoms in the framework. The skeleton Si-O-Ti bond, which makes it have both catalytic oxidation activity and shape-selective catalytic performance. Due to the absence of strongly acidic A13+ ions in the skeleton structure, TS-1 has strong hydrophobicity and has unique catalytic performance for the shape-selective oxidation of various organic compounds with H2O2 participation. This new generation of shape-selective oxidation catalytic materials It is regarded as a new catalyst in the field of green chemistry technology. TS-1 molecular sieves have been used in the epoxidation of olefins, the ammoxidation of cyclohexanone, the oxidation of alcohols, the oxidation of saturated hydrocarbons and the hydroxylation of aromatic hydrocarbons (phenol and benzene). Product overview: Aperture Aperture (nm): 0.56-0.58 Si-Ti ratio SiO2/TiO2: 30~100 BET specific surface area (m2/g): >350 Relative crystallinity (%): >95 Burn reduction (%): <5

TS-1 is a titanium-silicon molecular sieve, belonging to the Pentasil type heteroatom molecular sieve, orthorhombic system, with a three-dimensional channel structure represented by ZSM-5, consisting of a "Z"-shaped channel and an elliptical straight channel intersecting with it. composition.
The four-coordinated Ti in the framework of titanium-silicon molecular sieve TS-1 is the active center of selective oxidation reaction. In addition to maintaining the topological structure of the original MFI molecular sieve, TS-1 has special properties due to the uniform distribution of titanium atoms in the framework. The skeleton Si-O-Ti bond, which makes it have both catalytic oxidation activity and shape-selective catalytic performance. Due to the absence of strongly acidic A13+ ions in the skeleton structure, TS-1 has strong hydrophobicity and has unique catalytic performance for the shape-selective oxidation of various organic compounds with H2O2 participation. This new generation of shape-selective oxidation catalytic materials It is regarded as a new catalyst in the field of green chemistry technology. TS-1 molecular sieves have been used in the epoxidation of olefins, the ammoxidation of cyclohexanone, the oxidation of alcohols, the oxidation of saturated hydrocarbons and the hydroxylation of aromatic hydrocarbons (phenol and benzene).

Product overview:

Aperture Aperture (nm): 0.56-0.58
Si-Ti ratio SiO2/TiO2: 30~100
BET specific surface area (m2/g): >350
Relative crystallinity (%): >95
Burn reduction (%): <5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-026
Product Name TS-1 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Hot Knife Tip -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Electronics or semiconductors
Performance Features Rapid Heating, Compatibility
View Details
Aluminum nitride ceramic gasket-high thermal conductivity -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details