Matexcel 58s Bioglass Powder CER-0013

Description
Application: Bone-filling materials; Toothpaste additives; Dressings and other wound repair products. Purity: >99% Particle Size: 0.2-20μm Chemical composition %: SiO2; CaO; P2O5
Datasheet
Description
Application: Bone-filling materials; Toothpaste additives; Dressings and other wound repair products. Purity: >99% Particle Size: 0.2-20μm Chemical composition %: SiO2; CaO; P2O5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
58s Bioglass Powder - CER-0013 - Matexcel
Shirley, NY, United States
58s Bioglass Powder
CER-0013
58s Bioglass Powder CER-0013
Application: Bone-filling materials; Toothpaste additives; Dressings and other wound repair products. Purity: >99% Particle Size: 0.2-20μm Chemical composition %: SiO2; CaO; P2O5

Application: Bone-filling materials; Toothpaste additives; Dressings and other wound repair products.

Purity: >99%

Particle Size: 0.2-20μm

Chemical composition %: SiO2; CaO; P2O5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0013
Product Name 58s Bioglass Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Pyrolytic Boron Nitride (PBN) Crucibles For MBE Chamber -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications molten metal applications, high-vacuum environments
Performance Features Excellent thermal conductivity, High insulation resistance, Resistance to high temperatures, Ultra-high purity
View Details
Machinable ceramic parts precision machining -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Performance Features Machinable ceramic
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details