Matexcel SBA-3 Molecular Sieve MoS-033

Description
There are abundant micropores in the mesoporous wall of SBA-3, and its preparation method is easy to adjust the macroscopic morphology of the material, which makes it suitable for catalysis, adsorption, separation and as a hard template for the synthesis of new porous materials. It has received extensive attention and has now become a promising subject material in the field of mesoporous molecular sieve synthesis and application research. Product overview: SiO2/Al2O3(mol): pure silicon BET specific surface area (m2/g): ≥900 Relative crystallinity (%): ≥85 Na2O(%):≤0.05 Burning reduction (%):≤5 Pore size (nm): 2.8~3.8
Datasheet
Description
There are abundant micropores in the mesoporous wall of SBA-3, and its preparation method is easy to adjust the macroscopic morphology of the material, which makes it suitable for catalysis, adsorption, separation and as a hard template for the synthesis of new porous materials. It has received extensive attention and has now become a promising subject material in the field of mesoporous molecular sieve synthesis and application research. Product overview: SiO2/Al2O3(mol): pure silicon BET specific surface area (m2/g): ≥900 Relative crystallinity (%): ≥85 Na2O(%):≤0.05 Burning reduction (%):≤5 Pore size (nm): 2.8~3.8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBA-3 Molecular Sieve - MoS-033 - Matexcel
Shirley, NY, United States
SBA-3 Molecular Sieve
MoS-033
SBA-3 Molecular Sieve MoS-033
There are abundant micropores in the mesoporous wall of SBA-3, and its preparation method is easy to adjust the macroscopic morphology of the material, which makes it suitable for catalysis, adsorption, separation and as a hard template for the synthesis of new porous materials. It has received extensive attention and has now become a promising subject material in the field of mesoporous molecular sieve synthesis and application research. Product overview: SiO2/Al2O3(mol): pure silicon BET specific surface area (m2/g): ≥900 Relative crystallinity (%): ≥85 Na2O(%):≤0.05 Burning reduction (%):≤5 Pore size (nm): 2.8~3.8

There are abundant micropores in the mesoporous wall of SBA-3, and its preparation method is easy to adjust the macroscopic morphology of the material, which makes it suitable for catalysis, adsorption, separation and as a hard template for the synthesis of new porous materials. It has received extensive attention and has now become a promising subject material in the field of mesoporous molecular sieve synthesis and application research.

Product overview:

SiO2/Al2O3(mol): pure silicon
BET specific surface area (m2/g): ≥900
Relative crystallinity (%): ≥85
Na2O(%):≤0.05
Burning reduction (%):≤5
Pore size (nm): 2.8~3.8

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-033
Product Name SBA-3 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Reflectoroxygen Sensor Heater -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details