Matexcel CVD MoS2 Membrane GRA-LT001

Description
Undoped molybdenum disulfide is a layered N-type semiconductor, which belongs to the transition metal dichalcogenide compound. The bulk band gap is 1.23eV (indirect band gap), and the single-layer MoS2 band gap is ~1.85eV (direct band gap). Storage: Store at room temperature Product overview: Matexcel could offer: 1) A single layer of discretely distributed triangular single crystal grains, with the side length of the triangle generally ranging from tens to one hundred microns. 2) The triangular grains continue to grow into a continuous single-layer film. 3) Multilayer MoS2 continuous film. 4) Substrate: silicon wafer substrate, SiO2/Si substrate and sapphire substrate Size: 10mm*10mm
Datasheet
Description
Undoped molybdenum disulfide is a layered N-type semiconductor, which belongs to the transition metal dichalcogenide compound. The bulk band gap is 1.23eV (indirect band gap), and the single-layer MoS2 band gap is ~1.85eV (direct band gap). Storage: Store at room temperature Product overview: Matexcel could offer: 1) A single layer of discretely distributed triangular single crystal grains, with the side length of the triangle generally ranging from tens to one hundred microns. 2) The triangular grains continue to grow into a continuous single-layer film. 3) Multilayer MoS2 continuous film. 4) Substrate: silicon wafer substrate, SiO2/Si substrate and sapphire substrate Size: 10mm*10mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CVD MoS2 Membrane - GRA-LT001 - Matexcel
Shirley, NY, United States
CVD MoS2 Membrane
GRA-LT001
CVD MoS2 Membrane GRA-LT001
Undoped molybdenum disulfide is a layered N-type semiconductor, which belongs to the transition metal dichalcogenide compound. The bulk band gap is 1.23eV (indirect band gap), and the single-layer MoS2 band gap is ~1.85eV (direct band gap). Storage: Store at room temperature Product overview: Matexcel could offer: 1) A single layer of discretely distributed triangular single crystal grains, with the side length of the triangle generally ranging from tens to one hundred microns. 2) The triangular grains continue to grow into a continuous single-layer film. 3) Multilayer MoS2 continuous film. 4) Substrate: silicon wafer substrate, SiO2/Si substrate and sapphire substrate Size: 10mm*10mm

Undoped molybdenum disulfide is a layered N-type semiconductor, which belongs to the transition metal dichalcogenide compound. The bulk band gap is 1.23eV (indirect band gap), and the single-layer MoS2 band gap is ~1.85eV (direct band gap).

Storage: Store at room temperature

Product overview:

Matexcel could offer:
1) A single layer of discretely distributed triangular single crystal grains, with the side length of the triangle generally ranging from tens to one hundred microns.
2) The triangular grains continue to grow into a continuous single-layer film.
3) Multilayer MoS2 continuous film.
4) Substrate: silicon wafer substrate, SiO2/Si substrate and sapphire substrate

Size: 10mm*10mm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-LT001
Product Name CVD MoS2 Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Resistor Cores -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Rod
Applications automobiles
Performance Features Electrical insulation and thermal stability
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details