Matexcel Single Layer Graphene GRA-391

Description
Purity: 0.999 Product overview: Lateral size: 10μm Thickness: 1.6nm (<3>Molecular Formula: C Melting Point: 3,452-3,697 °C Boiling Point: 4830 °C Graphene Surface Area: 550m2/g Solubility: Slightly Soluble in Water
Datasheet
Description
Purity: 0.999 Product overview: Lateral size: 10μm Thickness: 1.6nm (<3>Molecular Formula: C Melting Point: 3,452-3,697 °C Boiling Point: 4830 °C Graphene Surface Area: 550m2/g Solubility: Slightly Soluble in Water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Graphene - GRA-391 - Matexcel
Shirley, NY, United States
Single Layer Graphene
GRA-391
Single Layer Graphene GRA-391
Purity: 0.999 Product overview: Lateral size: 10μm Thickness: 1.6nm (<3>Molecular Formula: C Melting Point: 3,452-3,697 °C Boiling Point: 4830 °C Graphene Surface Area: 550m2/g Solubility: Slightly Soluble in Water

Purity: 0.999

Product overview:

Lateral size: 10μm
Thickness: 1.6nm (<3>Molecular Formula: C
Melting Point: 3,452-3,697 °C
Boiling Point: 4830 °C
Graphene Surface Area: 550m2/g

Solubility: Slightly Soluble in Water

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-391
Product Name Single Layer Graphene
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Zirconia ceramic pin -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details