Matexcel Thermal Reduced Graphene oxide GRA-355

Description
Carbon content: ~85wt% Oxygen content: ~13wt% Sulfur content: <1% Thickness: ~4nm BET(m2/g): ~700 Tap density(g/L): ~7.7
Datasheet
Description
Carbon content: ~85wt% Oxygen content: ~13wt% Sulfur content: <1% Thickness: ~4nm BET(m2/g): ~700 Tap density(g/L): ~7.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Reduced Graphene oxide - GRA-355 - Matexcel
Shirley, NY, United States
Thermal Reduced Graphene oxide
GRA-355
Thermal Reduced Graphene oxide GRA-355
Carbon content: ~85wt% Oxygen content: ~13wt% Sulfur content: <1% Thickness: ~4nm BET(m2/g): ~700 Tap density(g/L): ~7.7

Carbon content: ~85wt%
Oxygen content: ~13wt%
Sulfur content: <1%
Thickness: ~4nm
BET(m2/g): ~700
Tap density(g/L): ~7.7

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-355
Product Name Thermal Reduced Graphene oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications Semiconductormanufacturing,Ceramicsintering,Vacuumcoating
Performance Features High electrical insulation,Low thermal expansion,Excellent heat conductivity,Fast heating and cooling,Excellent corrosion resistance
View Details
Zirconia ceramic dispensing valve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details