Matexcel Graphene Waterl Dispersions, Edge Oxidation Type GRA-XT013

Description
This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then dispersing the graphene in deionized water by a specific dispersion process. It is mainly applicable to the field of water-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials. Storage: Store at room Temperature Application: Water-based heavy-duty anti-corrosion coatings, new energy, composite materials Purity: >98% Product overview: Solid Content: ~4%wt Size: D50<10µm
Datasheet
Description
This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then dispersing the graphene in deionized water by a specific dispersion process. It is mainly applicable to the field of water-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials. Storage: Store at room Temperature Application: Water-based heavy-duty anti-corrosion coatings, new energy, composite materials Purity: >98% Product overview: Solid Content: ~4%wt Size: D50<10µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Waterl Dispersions, Edge Oxidation Type - GRA-XT013 - Matexcel
Shirley, NY, United States
Graphene Waterl Dispersions, Edge Oxidation Type
GRA-XT013
Graphene Waterl Dispersions, Edge Oxidation Type GRA-XT013
This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then dispersing the graphene in deionized water by a specific dispersion process. It is mainly applicable to the field of water-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials. Storage: Store at room Temperature Application: Water-based heavy-duty anti-corrosion coatings, new energy, composite materials Purity: >98% Product overview: Solid Content: ~4%wt Size: D50<10µm

This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then dispersing the graphene in deionized water by a specific dispersion process. It is mainly applicable to the field of water-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials.

Storage: Store at room Temperature

Application: Water-based heavy-duty anti-corrosion coatings, new energy, composite materials

Purity: >98%

Product overview: Solid Content: ~4%wt

Size: D50<10µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT013
Product Name Graphene Waterl Dispersions, Edge Oxidation Type
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Metallized Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details