Matexcel Graphene Xylene n-butanol Dispersions, Edge Oxidation Type GRA-XT012

Description
This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant and dispersing graphene in xylene n-butanol by a specific dispersion process. It is mainly applicable to the field of oil-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials. Storage: Store at room Temperature Application: The field of water-based heavy-duty anti-corrosion coatings, inks, coatings, and composite materials Purity: >98% Product overview: Solid Content: ~5%wt Size: <60µm
Datasheet
Description
This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant and dispersing graphene in xylene n-butanol by a specific dispersion process. It is mainly applicable to the field of oil-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials. Storage: Store at room Temperature Application: The field of water-based heavy-duty anti-corrosion coatings, inks, coatings, and composite materials Purity: >98% Product overview: Solid Content: ~5%wt Size: <60µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Xylene n-butanol Dispersions, Edge Oxidation Type - GRA-XT012 - Matexcel
Shirley, NY, United States
Graphene Xylene n-butanol Dispersions, Edge Oxidation Type
GRA-XT012
Graphene Xylene n-butanol Dispersions, Edge Oxidation Type GRA-XT012
This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant and dispersing graphene in xylene n-butanol by a specific dispersion process. It is mainly applicable to the field of oil-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials. Storage: Store at room Temperature Application: The field of water-based heavy-duty anti-corrosion coatings, inks, coatings, and composite materials Purity: >98% Product overview: Solid Content: ~5%wt Size: <60µm

This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant and dispersing graphene in xylene n-butanol by a specific dispersion process. It is mainly applicable to the field of oil-based heavy-duty anti-corrosion coatings, and can also be applied to the fields of new energy and composite materials.

Storage: Store at room Temperature

Application: The field of water-based heavy-duty anti-corrosion coatings, inks, coatings, and composite materials

Purity: >98%

Product overview: Solid Content: ~5%wt

Size: <60µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT012
Product Name Graphene Xylene n-butanol Dispersions, Edge Oxidation Type
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
BSN Boron Nitride -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; Silicon Nitride; SpecialtyMaterial
Shape / Form Rod; Roller / Roll; Tube
Applications Jigs for molding glass Parts for semiconductor equipment Crucibles/Nozzles for molten meta
View Details
Cermet Assembly Parts-Stainless Steel And Alumina -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details