Matexcel beta-Tricalcium phosphate (TCP) Powder CER-0010

Description
Application: Medical Use Purity: 0.96 Particle Size: 0.5μm; 3μm; 600-900 mesh; 325 mesh Chemical composition %: beta-Ca3(PO4)2
Datasheet
Description
Application: Medical Use Purity: 0.96 Particle Size: 0.5μm; 3μm; 600-900 mesh; 325 mesh Chemical composition %: beta-Ca3(PO4)2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
beta-Tricalcium phosphate (TCP) Powder - CER-0010 - Matexcel
Shirley, NY, United States
beta-Tricalcium phosphate (TCP) Powder
CER-0010
beta-Tricalcium phosphate (TCP) Powder CER-0010
Application: Medical Use Purity: 0.96 Particle Size: 0.5μm; 3μm; 600-900 mesh; 325 mesh Chemical composition %: beta-Ca3(PO4)2

Application: Medical Use

Purity: 0.96

Particle Size: 0.5μm; 3μm; 600-900 mesh; 325 mesh

Chemical composition %: beta-Ca3(PO4)2

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0010
Product Name beta-Tricalcium phosphate (TCP) Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Porous Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Wear resistant parts or tooling; Air Bearings, Permeable Substates, Dispersion Media, Ash Handling, Wicking Media, Fluidized Bed Plates, Spargers, Breathers
View Details
Silicon nitride ceramic structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Density 3.21 g/cc (26.79 lbs/gal)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details