Matexcel Hydroxyapatite (HAp) Powder, Rod-shaped CER-0001

Description
Storage: Store at room temperature Application: Toothpaste, Mouthwash, Soil restoration Purity: >96% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. Particle Size: Rod-shaped, 60nm
Datasheet
Description
Storage: Store at room temperature Application: Toothpaste, Mouthwash, Soil restoration Purity: >96% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. Particle Size: Rod-shaped, 60nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite (HAp) Powder, Rod-shaped - CER-0001 - Matexcel
Shirley, NY, United States
Hydroxyapatite (HAp) Powder, Rod-shaped
CER-0001
Hydroxyapatite (HAp) Powder, Rod-shaped CER-0001
Storage: Store at room temperature Application: Toothpaste, Mouthwash, Soil restoration Purity: >96% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. Particle Size: Rod-shaped, 60nm

Storage: Store at room temperature

Application: Toothpaste, Mouthwash, Soil restoration

Purity: >96%

Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system.

Particle Size: Rod-shaped, 60nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0001
Product Name Hydroxyapatite (HAp) Powder, Rod-shaped
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Temperature Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Shape / Form KilnFurniture; Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
View Details
Boron Nitride Ceramic Washer -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details