Matexcel Ceramic fiber paper CER-0067

Description
Ceramic fiber paper offers high temperature resistance, very low thermal conductivity, chemical corrosion resistance and thermal shock stability. Ceramic fiber paper is made by wet forming process. Properties: 1.High temperature stability 2.Low thermal conductivity 3.Low heat storage 4.Close tolerance with excellent surface finish 5.Easy to cut, drill or saw Product overview: Classification Temperature: 2300°F, 2480°F, 2600°F Size: The standard volume and high-dimensional paper has 610mm, 1200mm width. Thickness from 0.5mm to 6mm and various lengths.
Datasheet
Description
Ceramic fiber paper offers high temperature resistance, very low thermal conductivity, chemical corrosion resistance and thermal shock stability. Ceramic fiber paper is made by wet forming process. Properties: 1.High temperature stability 2.Low thermal conductivity 3.Low heat storage 4.Close tolerance with excellent surface finish 5.Easy to cut, drill or saw Product overview: Classification Temperature: 2300°F, 2480°F, 2600°F Size: The standard volume and high-dimensional paper has 610mm, 1200mm width. Thickness from 0.5mm to 6mm and various lengths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic fiber paper - CER-0067 - Matexcel
Shirley, NY, United States
Ceramic fiber paper
CER-0067
Ceramic fiber paper CER-0067
Ceramic fiber paper offers high temperature resistance, very low thermal conductivity, chemical corrosion resistance and thermal shock stability. Ceramic fiber paper is made by wet forming process. Properties: 1.High temperature stability 2.Low thermal conductivity 3.Low heat storage 4.Close tolerance with excellent surface finish 5.Easy to cut, drill or saw Product overview: Classification Temperature: 2300°F, 2480°F, 2600°F Size: The standard volume and high-dimensional paper has 610mm, 1200mm width. Thickness from 0.5mm to 6mm and various lengths.

Ceramic fiber paper offers high temperature resistance, very low thermal conductivity, chemical corrosion resistance and thermal shock stability. Ceramic fiber paper is made by wet forming process.
Properties:
1.High temperature stability
2.Low thermal conductivity
3.Low heat storage
4.Close tolerance with excellent surface finish
5.Easy to cut, drill or saw

Product overview: Classification Temperature: 2300°F, 2480°F, 2600°F

Size: The standard volume and high-dimensional paper has 610mm, 1200mm width. Thickness from 0.5mm to 6mm and various lengths.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0067
Product Name Ceramic fiber paper
Unlock Full Specs
to access all available technical data

Similar Products

Drone Ceramic Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material
Applications Drone Ceramic
Performance Features heat resistance
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Alumina ceramic positioning pin -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details