Matexcel MCM-48 Molecular Sieve MoS-028

Description
MCM-48 has good long-range order and high thermal stability. It has very attractive application prospects in selective catalysis, macromolecular adsorption and separation, assembly of nanoclusters, etc. It can be used as adsorbent, catalytic material and host material to synthesize new electron transfer photosensitizers, semiconductor materials, carbon fibers, Nonlinear optical materials and quantum clusters, etc. Because of its large pore size, it can well adsorb heavy metal ions such as Hg, Pb, Ag, Cd, etc., which have large ionic radius and are not easily adsorbed by microporous molecular sieves. In the case of high sulfate ion content, it can remove low concentrations of chromate and arsenate, and can also treat organic pollutants benzene, toluene and volatile organic compounds in wastewater. Product overview: SiO2/Al2O3(mol): ≥500 BET specific surface area: 350~750 Relative crystallinity(%):≥90 Na2O(%):≤0.1 Burn(%): ≤5 Pore size(nm): 2.5
Datasheet
Description
MCM-48 has good long-range order and high thermal stability. It has very attractive application prospects in selective catalysis, macromolecular adsorption and separation, assembly of nanoclusters, etc. It can be used as adsorbent, catalytic material and host material to synthesize new electron transfer photosensitizers, semiconductor materials, carbon fibers, Nonlinear optical materials and quantum clusters, etc. Because of its large pore size, it can well adsorb heavy metal ions such as Hg, Pb, Ag, Cd, etc., which have large ionic radius and are not easily adsorbed by microporous molecular sieves. In the case of high sulfate ion content, it can remove low concentrations of chromate and arsenate, and can also treat organic pollutants benzene, toluene and volatile organic compounds in wastewater. Product overview: SiO2/Al2O3(mol): ≥500 BET specific surface area: 350~750 Relative crystallinity(%):≥90 Na2O(%):≤0.1 Burn(%): ≤5 Pore size(nm): 2.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCM-48 Molecular Sieve - MoS-028 - Matexcel
Shirley, NY, United States
MCM-48 Molecular Sieve
MoS-028
MCM-48 Molecular Sieve MoS-028
MCM-48 has good long-range order and high thermal stability. It has very attractive application prospects in selective catalysis, macromolecular adsorption and separation, assembly of nanoclusters, etc. It can be used as adsorbent, catalytic material and host material to synthesize new electron transfer photosensitizers, semiconductor materials, carbon fibers, Nonlinear optical materials and quantum clusters, etc. Because of its large pore size, it can well adsorb heavy metal ions such as Hg, Pb, Ag, Cd, etc., which have large ionic radius and are not easily adsorbed by microporous molecular sieves. In the case of high sulfate ion content, it can remove low concentrations of chromate and arsenate, and can also treat organic pollutants benzene, toluene and volatile organic compounds in wastewater. Product overview: SiO2/Al2O3(mol): ≥500 BET specific surface area: 350~750 Relative crystallinity(%):≥90 Na2O(%):≤0.1 Burn(%): ≤5 Pore size(nm): 2.5

MCM-48 has good long-range order and high thermal stability. It has very attractive application prospects in selective catalysis, macromolecular adsorption and separation, assembly of nanoclusters, etc. It can be used as adsorbent, catalytic material and host material to synthesize new electron transfer photosensitizers, semiconductor materials, carbon fibers, Nonlinear optical materials and quantum clusters, etc. Because of its large pore size, it can well adsorb heavy metal ions such as Hg, Pb, Ag, Cd, etc., which have large ionic radius and are not easily adsorbed by microporous molecular sieves. In the case of high sulfate ion content, it can remove low concentrations of chromate and arsenate, and can also treat organic pollutants benzene, toluene and volatile organic compounds in wastewater.

Product overview:

SiO2/Al2O3(mol): ≥500
BET specific surface area: 350~750
Relative crystallinity(%):≥90
Na2O(%):≤0.1
Burn(%): ≤5
Pore size(nm): 2.5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-028
Product Name MCM-48 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Temperature Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Shape / Form KilnFurniture; Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
View Details
Aluminum nitride ceramic washers -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details