Matexcel MCM-22 Molecular Sieve MoS-027

Description
MCM-22 is a lamellar crystal with unique pore structure and acid catalytic properties. It has good hydrothermal stability, strong adsorption capacity and large specific surface area. Catalysis has a wide range of applications. At present, it is mainly used in three aspects: the production of alkyl aromatic compounds, environmental protection and gasoline upgrading. Product overview: Pore size (nm): 0.55-1.0 Si-Al ratio SiO/Al2O3: 30 BET specific surface area (m2/g): 550-800 Relative crystallinity (%): ≥95 Residual sodium (%): ≤0.1 Burn reduction (%): ≤5 Pore volume (cm3/g): 0.15~0.50
Datasheet
Description
MCM-22 is a lamellar crystal with unique pore structure and acid catalytic properties. It has good hydrothermal stability, strong adsorption capacity and large specific surface area. Catalysis has a wide range of applications. At present, it is mainly used in three aspects: the production of alkyl aromatic compounds, environmental protection and gasoline upgrading. Product overview: Pore size (nm): 0.55-1.0 Si-Al ratio SiO/Al2O3: 30 BET specific surface area (m2/g): 550-800 Relative crystallinity (%): ≥95 Residual sodium (%): ≤0.1 Burn reduction (%): ≤5 Pore volume (cm3/g): 0.15~0.50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCM-22 Molecular Sieve - MoS-027 - Matexcel
Shirley, NY, United States
MCM-22 Molecular Sieve
MoS-027
MCM-22 Molecular Sieve MoS-027
MCM-22 is a lamellar crystal with unique pore structure and acid catalytic properties. It has good hydrothermal stability, strong adsorption capacity and large specific surface area. Catalysis has a wide range of applications. At present, it is mainly used in three aspects: the production of alkyl aromatic compounds, environmental protection and gasoline upgrading. Product overview: Pore size (nm): 0.55-1.0 Si-Al ratio SiO/Al2O3: 30 BET specific surface area (m2/g): 550-800 Relative crystallinity (%): ≥95 Residual sodium (%): ≤0.1 Burn reduction (%): ≤5 Pore volume (cm3/g): 0.15~0.50

MCM-22 is a lamellar crystal with unique pore structure and acid catalytic properties. It has good hydrothermal stability, strong adsorption capacity and large specific surface area. Catalysis has a wide range of applications. At present, it is mainly used in three aspects: the production of alkyl aromatic compounds, environmental protection and gasoline upgrading.

Product overview:

Pore size (nm): 0.55-1.0
Si-Al ratio SiO/Al2O3: 30
BET specific surface area (m2/g): 550-800
Relative crystallinity (%): ≥95
Residual sodium (%): ≤0.1
Burn reduction (%): ≤5
Pore volume (cm3/g): 0.15~0.50

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-027
Product Name MCM-22 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Reflectoroxygen Sensor Heater -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Beryllium oxide ceramic substrate(BeO) -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Beryllia / Beryllium Oxide; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 200 to 250 W/m-K (116 to 144 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details