Matexcel Hydroxyapatite (HAp) Powder, Rod-shaped CER-0003

Description
Storage: Store at room temperature Application: Low purity artificial bone, Bone scaffold Purity: >97.5% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. The product QC meets the ASTM F1185-1988 standard. Particle Size: Rod-shaped, 20nm
Datasheet
Description
Storage: Store at room temperature Application: Low purity artificial bone, Bone scaffold Purity: >97.5% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. The product QC meets the ASTM F1185-1988 standard. Particle Size: Rod-shaped, 20nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite (HAp) Powder, Rod-shaped - CER-0003 - Matexcel
Shirley, NY, United States
Hydroxyapatite (HAp) Powder, Rod-shaped
CER-0003
Hydroxyapatite (HAp) Powder, Rod-shaped CER-0003
Storage: Store at room temperature Application: Low purity artificial bone, Bone scaffold Purity: >97.5% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. The product QC meets the ASTM F1185-1988 standard. Particle Size: Rod-shaped, 20nm

Storage: Store at room temperature

Application: Low purity artificial bone, Bone scaffold

Purity: >97.5%

Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. The product QC meets the ASTM F1185-1988 standard.

Particle Size: Rod-shaped, 20nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0003
Product Name Hydroxyapatite (HAp) Powder, Rod-shaped
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Setter Plate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form Plate / Board
Applications ceramic injection molding
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Boron nitride ring for electrical insulation -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details