Matexcel Aminated Graphene quantum dots N-150 GRA-400

Description
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 1mg/ml Size: 2.5-4.5 nm Solubility: Solvent: water
Datasheet
Description
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 1mg/ml Size: 2.5-4.5 nm Solubility: Solvent: water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aminated Graphene quantum dots N-150 - GRA-400 - Matexcel
Shirley, NY, United States
Aminated Graphene quantum dots N-150
GRA-400
Aminated Graphene quantum dots N-150 GRA-400
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 1mg/ml Size: 2.5-4.5 nm Solubility: Solvent: water

Application: Composite materials, coatings, construction of optoelectronic devices, etc.

Concentration: 1mg/ml

Size: 2.5-4.5 nm

Solubility: Solvent: water

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-400
Product Name Aminated Graphene quantum dots N-150
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO 247 Ceramic Insulating Sheet -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Alumina Ceramic Disc Customized Processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details