Matexcel Carbon Black/Graphene Composite GRA-323

Description
Graphene Purity: >98wt% Graphene Content: 20-50wt% Graphene Layers: <3 Specific Surface Area: 100-130m2/g Volume Resistivity: <0.5 Ω•cm
Datasheet
Description
Graphene Purity: >98wt% Graphene Content: 20-50wt% Graphene Layers: <3 Specific Surface Area: 100-130m2/g Volume Resistivity: <0.5 Ω•cm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Black/Graphene Composite - GRA-323 - Matexcel
Shirley, NY, United States
Carbon Black/Graphene Composite
GRA-323
Carbon Black/Graphene Composite GRA-323
Graphene Purity: >98wt% Graphene Content: 20-50wt% Graphene Layers: <3 Specific Surface Area: 100-130m2/g Volume Resistivity: <0.5 Ω•cm

Graphene Purity: >98wt%
Graphene Content: 20-50wt%
Graphene Layers: <3
Specific Surface Area: 100-130m2/g
Volume Resistivity: <0.5 Ω•cm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-323
Product Name Carbon Black/Graphene Composite
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
A New Generation of Pellet Grill Igniter-Silicon Nitride Quartz Igniter -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications Ignition of biomass boilers, ignition of straw incinerators; Refractory or High Temperature Insulation
Performance Features High resistance to burning pellets
View Details
99.7% alumina ceramic bushing are custom-made -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details