Matexcel Chlorine-based Graphene quantum dots GRA-402

Description
Purity: ~80% quantum dots Concentration: 1mg/ml Product overview: Synthesis method: hydrothermal method Size: 2.5-4.5 nm
Datasheet
Description
Purity: ~80% quantum dots Concentration: 1mg/ml Product overview: Synthesis method: hydrothermal method Size: 2.5-4.5 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chlorine-based Graphene quantum dots - GRA-402 - Matexcel
Shirley, NY, United States
Chlorine-based Graphene quantum dots
GRA-402
Chlorine-based Graphene quantum dots GRA-402
Purity: ~80% quantum dots Concentration: 1mg/ml Product overview: Synthesis method: hydrothermal method Size: 2.5-4.5 nm

Purity: ~80% quantum dots

Concentration: 1mg/ml

Product overview: Synthesis method: hydrothermal method

Size: 2.5-4.5 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-402
Product Name Chlorine-based Graphene quantum dots
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Voltage Vacuum Relays -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Electronics or semiconductors; Antenna coupling/tuning, Transmitter/receiver switches, Pulse-forming network, wafer process, Ion implantation, Radar/MRI power supply,TWT power
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details