Matexcel Highly Conductive/Thermal Graphene Powder GRA-XT001

Description
This product adopts the original "solid phase intercalation-liquid phase expansion" process, which realizes the large-scale production of graphene materials with high quality, high efficiency, high yield and low pollution. The process is free of oxidation and reduction, and retains the intrinsic structure of graphene, which has high electrical conductivity, high thermal conductivity and excellent mechanical properties. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film Conductivity: ≥600S/cm Ash: ≤4.0% Size: 5-15µm
Datasheet
Description
This product adopts the original "solid phase intercalation-liquid phase expansion" process, which realizes the large-scale production of graphene materials with high quality, high efficiency, high yield and low pollution. The process is free of oxidation and reduction, and retains the intrinsic structure of graphene, which has high electrical conductivity, high thermal conductivity and excellent mechanical properties. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film Conductivity: ≥600S/cm Ash: ≤4.0% Size: 5-15µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Conductive/Thermal Graphene Powder - GRA-XT001 - Matexcel
Shirley, NY, United States
Highly Conductive/Thermal Graphene Powder
GRA-XT001
Highly Conductive/Thermal Graphene Powder GRA-XT001
This product adopts the original "solid phase intercalation-liquid phase expansion" process, which realizes the large-scale production of graphene materials with high quality, high efficiency, high yield and low pollution. The process is free of oxidation and reduction, and retains the intrinsic structure of graphene, which has high electrical conductivity, high thermal conductivity and excellent mechanical properties. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials. Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film Conductivity: ≥600S/cm Ash: ≤4.0% Size: 5-15µm

This product adopts the original "solid phase intercalation-liquid phase expansion" process, which realizes the large-scale production of graphene materials with high quality, high efficiency, high yield and low pollution. The process is free of oxidation and reduction, and retains the intrinsic structure of graphene, which has high electrical conductivity, high thermal conductivity and excellent mechanical properties. This product has broad application prospects in the fields of conductive ink, thermal and conductive composite materials, heat dissipation coatings, and electromagnetic shielding materials.

Storage: Store at room Temperature

Application:

1. Conductive ink
2. Heat dissipation paint
3. Electrically and thermally conductive polymer materials
4. Electromagnetic shielding materials, etc.

Purity: >98%

Product overview:

Layers: 5-6
Film Conductivity: ≥600S/cm
Ash: ≤4.0%

Size: 5-15µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT001
Product Name Highly Conductive/Thermal Graphene Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Petroleum pressure-bearing connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Oil,gas
Performance Features Insulator,Withstand voltage,high temperature pressure bearing
View Details
Silicon nitride ceramic load-bearing hook -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details