Matexcel Monolayer Graphene on PET GRA-244

Description
The graphene film is grown on copper foil and then transferred on to glass substrates. Size: 1cm*1cm, 2cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service for your different request of size and layers.
Datasheet
Description
The graphene film is grown on copper foil and then transferred on to glass substrates. Size: 1cm*1cm, 2cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service for your different request of size and layers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolayer Graphene on PET - GRA-244 - Matexcel
Shirley, NY, United States
Monolayer Graphene on PET
GRA-244
Monolayer Graphene on PET GRA-244
The graphene film is grown on copper foil and then transferred on to glass substrates. Size: 1cm*1cm, 2cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service for your different request of size and layers.

The graphene film is grown on copper foil and then transferred on to glass substrates.
Size: 1cm*1cm, 2cm*2cm
monolayer ratio: >95%.
Light transmittance: > 97%
We can offer custom service for your different request of size and layers.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-244
Product Name Monolayer Graphene on PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Hot Knife Tip -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Electronics or semiconductors
Performance Features Rapid Heating, Compatibility
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details