Matexcel Datasheets for Carbon, Graphite, and Diamond Materials
Carbon, graphite and diamond materials include vitreous, amorphous, or glassy carbon; hexagonal and pyrolytic graphite (PG); and naturally-occurring and synthetic diamonds, diamond-like carbon (DLC) materials, and diamond-like coatings.
Carbon, Graphite, and Diamond Materials: Learn more
| Product Name | Notes |
|---|---|
| · Diameter: 4cm · Thickness: 12-15 μm · Non-conductive Application: Biomedical, membranes, Graphene research. | |
| · Form: Dispersion of graphene oxide sheets · Particle Size: 600 nm (DLS) · Color: Yellow-brown · Odor: Odorless · Dispersibility: Polar solvents · Solvent: Water · pH: 2,2 -... | |
| · Form: Dispersion of graphene oxide sheets · Particle Size: - D90 29.05 - 32.9 μm - D50 14.30 - 16.6 μm - D10 5.90 - 6.63 μm · Color:... | |
| · Form: Powder · Amine: Dodecyl amine · Color: Black · Odor: Odorless · Solubility: Insoluble · Dispersability: It can be dispersed at low concentrations (<0.1mg/mL) in NMP, DMSO, DMF... | |
| · Growth method: CVD synthesis · Appearance (color): Transparent · Transparency: > 97% · Coverage: > 98% · Number of graphene layers: 1 · Thickness (theoretical): 0.345 nm · FET... | |
| · Transparency: > 97 % · Coverage: > 95% · Thickness (theoretical): 0.345 nm · Hall Electron Mobility on Si3N4: 1432±428 cm2/Vs · Sheet Resistance: 576±172 Ohms/sq (1cm x1cm) · | |
| · Transparency: > 97% · Coverage: > 98% · Number of graphene layers: 1 · Thickness (theoretical): 0.345 nm · FET Electron Mobility on Al2O3 passivated SiO2/Si: 6900 cm2 /Vs... | |
| (1)Small quantity addition can greatly improve the mechanical properties of the composite. (2) To be easily dispersed and ground. Application: Use for reinforcement of polymer composites, such as plastic, resin,... | |
| 3D Multilayer Graphene Film on Nickel Foam, 2"x2" | |
| Application: Composite materials, biomarkers, construction of photoelectric devices, fluorescent materials, etc. Product overview: Fluorescence quantum yield: 10%; Ex(nm): 375 ± 2; Em(nm): 470 ± 2; Synthesis method: organic synthesis, powder... | |
| Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 1mg/ml Size: 2.5-4.5 nm Solubility: Solvent: water | |
| Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 1mg/ml Size: 3.5-5 nm Solubility: Solvent: water | |
| Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 28mg/ml Size: <10> Solubility: Solvent: water | |
| Application: Composite materials, coatings, construction of optoelectronic devices, etc. Product overview: Surface groups: carboxyl, hydroxyl, amino Size: < 10nm Solubility: Solvent: DMF, DMSO, EG | |
| Application: Energy storage and power batteries, new energy, solar energy, electronic components, printing, antistatic, electromagnetic shielding, high-performance coatings, lightweight and high-strength composite materials. Purity: ≥99.00% Product overview: Ash (wt%): ≤1.00... | |
| Application: In the mode of continuously changing the excitation wavelength, the carbon dots exhibit a strong excitation wavelength dependence, and the emission peak covers a wide range from blue to... | |
| Application: Aerospace Absorption of Oil and Organic Pollutants Batteries Bioengineering Markets Electrochemical Sensors Energy Storage Supercapacitors | |
| Application: CVD Graphene grids can be used for the applications: • Imaging of nanoparticles, proteins, viruses, DNA • Medical Diagnostics • Single Cell Studies • 3D protein imaging • Drug... | |
| Aqueous dispersion, 175 ml Concentration: 500 mg/L Composition: Carbon (79%), Oxygen (20%) Flake size: 0.3-0.7 microns Thickness: 1 atomic layer - at least 80%. Color:Brown Application: Graphene-polymer composite materials Ultrastrong... | |
| Carbon content: ~42.4wt% Oxygen content: ~46.87wt% Sulfur content: <2.1% Thickness: ~1nm Monolayer Diameter: 0.1-2μm Ash: <1wt% Tap density(g/L): ~300 Grain size: <80> | |
| Carbon content: ~42wt% Oxygen content: ~54wt% Sulfur content: <1.5% Thickness: ~1nm Monolayer Diameter: 5-40μm Ash: <1wt% BET(m2/g): ~207 Exfoliation rate: >95% | |
| Carbon content: ~42wt% Oxygen content: ~56wt% Sulfur content: <0.15wt% Thickness: ~1nm Monolayer Diameter: 50-500nm Ash: <1wt% Exfoliation rate: >99% | |
| Carbon content: ~44.5wt% Oxygen content: ~48.9wt% Sulfur content: ~<1.5wt% Thickness: ~1nm Monolayer Diameter: 0.5-20μm Ash: <1wt% Tap density(g/L): 270 Grain size: <80> | |
| Carbon content: ~46wt% Oxygen content: ~50wt% Sulfur content: <1.5% Thickness: ~1nm Monolayer Diameter: 0.2-10μm Monolayer rate: >90% BET(m2/g): >400 | |
| Carbon content: ~77wt% Oxygen content: ~20wt% Sulfur content: ~<1wt% Thickness: ~4nm Monolayer diameter: 0.5-10μm BET(m2/g): ~470 Tap density(g/L): ~7.7 Electric conductivity(S/m): ~300 | |
| Carbon content: ~83.4wt% Oxygen content: ~7.6wt% Ash: <1wt% Thickness: ~4nm Monolayer diameter: 0.5-10μm BET(m2/g): ~300 Tap density(g/L): ~13.6 Electric conductivity(S/m): ~1200 | |
| Carbon content: ~85wt% Oxygen content: ~13wt% Sulfur content: <1% Thickness: ~4nm BET(m2/g): ~700 Tap density(g/L): ~7.7 | |
| Carbon content: ~95wt% Oxygen content: ~3wt% Ash: <1wt% Thickness: ~10nm Monolayer Diameter: 0.1-8μm Electric conductivity(S/m): ~20000 | |
| Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: 1~5nm Monolayer diameter: 5-45μm Ash: <1wt% Electric conductivity(S/m): >100000 BET(m2/g): ~24 | |
| Carbon content: ~95wt% Oxygen content: ~3wt% Thickness: ~10nm Diameter: 0.1-0.8μm Ash: <1wt% Electric conductivity(S/m): >15000 BET(m2/g): ~100 | |
| Carbon content: ~96wt% Oxygen content: ~3wt% Ash: <1wt% Thickness: ~20nm Diameter: 0.2-1μm BET(m2/g): ~80 Electric conductivity(S/m): ~20000 | |
| Composition: Carbon (≥ 46%), Oxygen (≤ 46%) Flake size: 0.5-5 microns Thickness: 1 atomic layer - at least 60%. Color:Brown Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive... | |
| Concentration: 1mg/ml Product overview: Luminous characteristics: the emission wavelength changes with the excitation wavelength, mainly green Size: <10> Solubility: Solvent: water | |
| Concentration: 1mg/ml Size: 2.5-4.5 nm Solubility: Solvent: water, alcohol | |
| Concentration: 6.2 g/L Single Layer > 80% Flake Size: 0.5-5 Microns 375 mg solid content of graphene oxide per bottle Color: Brown Highly Viscous Aqueous Solution Application: Transparent Conductive Films... | |
| Conductive silver paste is a quick-drying silver paste. It is refined from ultra-fine silver powder and low-temperature curing thermoplastic resin, suitable for screen printing. It can be widely used in... | |
| Coverage: >95% · Number of graphene layers: 2 or 3 · Thickness (theoretical): - 2 layer: 0.69 nm - 3 layer: 1.035 nm · Sheet resistance: - 2 layer: 188±3... | |
| Density0.3g/cm3 Diameter:5 mm Moisture: 0.5% Carbon Content: 99.5% Granulated Graphene is made by rolling Graphene Nanopowders to create larger pieces of graphene material. | |
| Density: 1-3 mg/cm3 Diameter: 1.2±0.2cm or 2.0±0.5cm Height: 1.2±0.2cm or 2.0±0.5cm | |
| Density: 1.6-2.0g/cm3 Size: 2cm*3cm Thickness: 5-9μm or 12-16μm Conductivity: (3-6)×105S/m | |
| Density: 4-8 mg/cm3 Diameter: 1.2±0.2cm or 2.0±0.5cm Height: 1.2±0.2cm or 2.0±0.5cm | |
| Density: 7-15 mg/cm3 Diameter: 1.2±0.2cm or 2.0±0.5cm Height: 1.2±0.2cm or 2.0±0.5cm | |
| Diameter: 9.0cm±0.5cm Thickness: 3μm±1μm or 10μm±2μm | |
| Dry paper-like powder Color: Brown Composition: Carbon (79%), Oxygen (20%) Flake size: 0.5- 5 microns. Thickness: 1 atomic layer - about 50%. Graphene oxide disperses readily in water and other... | |
| Dry powder Color:Brown Composition: Carbon (79%), Oxygen (20%) Flake size: 0.2-2 microns. Thickness: 1 atomic layer - at least 80%. Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive... | |
| F content: 56wt%,C content: 44wt% F content: 59wt%,C content: 41wt% F content: 61wt%,C content: 39wt% F content: 64wt%,C content: 36wt% F content: 66wt%,C content: 34wt% | |
| F: C : 1±0.05 Ash: <1wt% Thickness: 3-10nm Diameter: 0.2-3μm D50: <10μm BET(m2/g): 180-210 Tap density(g/L): 300-400 Contact angle: 125-135 | |
| Flake graphite is widely used in advanced refractory materials and coatings in the metallurgical industry. Such as magnesia carbon bricks, crucibles, etc. Storage: Store at room temperature Purity: 0.999 Size:... | |
| Form: Dry powder Color: Black Composition: CF0.06 Thickness: average 37 graphene layers ~ 12 nmr Planar size: 1 μm - 5 μm Specific Surface Area: 65m2/g Application: Energy conversion and... | |
| Graphene Content: 5-50wt% Graphene Purity: >98wt% Graphene Layers: <3 Specific Surface Area: 110-150m2/g Specific Resistance: <10> | |
| Graphene electrostatic dust removal ink is a low-temperature curing ink produced by our company. After low-temperature curing, the low voltage is boosted to DC 5kV~8kV through a high-voltage module, and... | |
| Graphene epoxy anti-corrosion coating puree is prepared by using bisphenol A epoxy resin E-20 as the base material, graphene as the auxiliary material, adding specific additives and solvents, and adopting... | |
| Graphene floor heating ink is a kind of low-temperature curing conductive ink produced by our company. After low-temperature curing, under the excitation of electricity, "Brownian motion" is generated through graphene... | |
| Graphene Nanoplatelets: Average thickness - 7 nm 23 wt% Total graphene content Solvent: N-Butyl acetate Proprietary dispersant (2%) Application: An additive to polymers, graphene-based composites Thermally conductive compounds Inks and... | |
| Graphene Nylon Staple Fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process... | |
| Graphene Oxide Gel, Diameter: 8~15um | |
| Graphene Polyester Staple Fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process... | |
| Graphene Purity: >98wt% Graphene Content: 20-50wt% Graphene Layers: <3 Specific Surface Area: 100-130m2/g Volume Resistivity: <0.5 Ω•cm | |
| Graphene Thickness: <10nm Layers: <10 Graphene Average Particle Diameter: 1~10um Graphene Surface Area: 500~700m2/g Graphene Content: 1~1.5wt% Electrical conductivity: EC=1000~1500 S/m | |
| Graphene Thickness: 1~3nm Layers: <3 Graphene Average Particle Diameter: 1~10um Graphene Surface Area: 500~1000 m2/g Graphene Content: ~0.5wt% Electrical conductivity: EC=1000~1500 S/m | |
| Graphene Thickness: 1~3nm Layers: <3 Graphene Average Particle Diameter: 2~10um Graphene Surface Area: 250~400 m2/g Graphene Bulk Density: 5~10mg/ml Electrical conductivity: EC=1000~1500 S/m | |
| Graphene viscose composite fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process... | |
| High Mechanical Strength High Electrical Conductivity High Thermal Conductivity High Surface Area Application: Mechanical Enhancements Thermal Enhancements Electrical Enhancements | |
| Highly oriented pyrolytic graphite (HOPG) is a kind of "crystalline" graphite with good crystal structure, strong preferred orientation and high degree of graphitization. Because of its good carbon atomic structure,... | |
| Layers: <10 Size: 1*1cm, 2*2cm, 5*5cm, 5*10cm, 10*10cm, 10cm*15cm, 20-30cm | |
| Layers: 1-2 Purity: >98wt% Diameter(microns): 1-5, 8-15, or >50um ASH: <1.5wt% Graphene Content: 1-3wt% Carbon Content: 50-65wt% Oxygen Content: 30-50% Dispersion: Water | |
| Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm, 5*10cm, 10*10cm, 10cm*15cm, 20-30cm Coverage rate: 97% or 85% | |
| Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85% | |
| Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at... | |
| Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -20+40Mesh | |
| Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -40+60Mesh | |
| Particle graphite is mainly used in powder metallurgy, lubricating materials, refractory materials, etc. Storage: Store at room temperature Purity: 0.999 Size: -80+100Mesh | |
| Product overview: Graphene thickness: ~100nm Size: 1cm*1cm; 2cm*2cm etc. | |
| Product overview: Luminous characteristics: the emission wavelength changes with the excitation wavelength, mainly green Size: <10> | |
| Product overview: Layers: 1-5 Thickness: 1-2 nm Horizontal size: 5-15 nm Fluorescence quantum yield: 10% Solubility: Solvent: water | |
| Properties of graphene coating: Average Thickness: 3.5nm Lateral Size of individual graphene flakes: 5-10μm The flakes coat the surface to form a conductive layer Properties of aluminum foil: Thickness: 16μm... | |
| Properties: Concentration: 30 g/L - 35g/L Single Layer > 80% Flake Size: 0.5-5 Microns Color: Brown Water based paste Sizes: 30 ml and 60 ml Application: Transparent Conductive Films Composites... | |
| Purity: ~80% quantum dots Concentration: 1mg/ml Product overview: Synthesis method: hydrothermal method Size: 2.5-4.5 nm | |
| Purity: ~90% Concentration: 1mg/ml Size: 13-15 nm | |
| Purity: ~90% Concentration: 1mg/ml Solubility: Solvent: Water and a small amount of DMF; ethanol and a small amount of DMF | |
| Purity: >90% Layers: <30 Diameter: 2-13μm Volume Resistivity: <0.2ohm.cm Dengsity: 0.2g/cm3 | |
| Purity: >95% Product overview: Thickness: 3.4-8nm Diameter: 5-50um Layers: 6-10 Conductivity: 10^5 S/m Oxygen content: 0.5% Sulfur content: 0.5% Specific surface area: 100-300 m2/g | |
| Purity: >97wt% Scale: <6μm Layers: <10 Specific Surface Area: 80-120m2/g | |
| Purity: >98wt% Layers: <10 Size: 0.06-0.12μm Specific Surface Area: 150-200m2/g | |
| Purity: >98wt% layers: <10 Thickness: 0.55-3.74nm Diameter: 0.5-3μm Oxygen content: >15wt% | |
| Purity: >98wt% Layers: <3 ASH: <1wt% Size: >50μm Specific Surface Area: 110-170m2/g Volume Resistivity: 600~800µΩ•m | |
| Purity: >98wt% Layers: <3 ASH: <1wt% Size: 1-5μm Specific Surface Area: 50-80m2/g Volume Resistivity: 600~800µΩ•m | |
| Purity: >98wt% Layers: <3 ASH: <1wt% Size: 8-15μm Specific Surface Area: 70-110m2/g Volume Resistivity: 600~800µΩ•m | |
| Purity: >98wt% layers: <3 Thickness: 1-3nm Scale: 2-10μm Specific Surface Area: 100-300m2/g Tap density: 5~10 mg/mL Nitrogen Content: 5~10%wt | |
| Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 NH2 content: ~0.5wt% | |
| Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Oxygen content: >10wt% | |
| Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Specific Surface Area: 500-1000m2/g | |
| Purity: >98wt% Thickness: 1-3nm Size: >50μm Layers: <3 Specific Surface Area: 100-200m2/g | |
| Purity: >98wt% Thickness: ~1nm Monolayer diameter: 0.2-10μm Layers: <10 Ash: <1wt% Mesh: <80 | |
| Purity: >99.5wt% Thickness: 4-20nm layers: <20 Diameter: 5-10μm Dengsity: 0.6g/cm3 PH Value: PH=7.00-7.65(30℃) | |
| Purity: 0.999 Product overview: Lateral size: 10μm Thickness: 1.6nm (<3>Molecular Formula: C Melting Point: 3,452-3,697 °C Boiling Point: 4830 °C Graphene Surface Area: 550m2/g Solubility: Slightly Soluble in Water | |
| Purity: 95%, 98%, 99% CAS: 115383-22-7 | |
| Purity: 97% Graphene Thickness: <2nm Layers: <5 Graphene Average Particle Diameter: 3~10um Oxygen Content: 30~50wt% | |
| Purity: 98%, 99%, 99.5%, 99.9% CAS: 99685-96-8 Solubility: Fullerenes dissolve poorly in most solvents and are usually dissolved in an aromatic solvent such as toluene, chlorobenzene, or a non-aromatic solvent,... | |
| Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: >50um Oxygen Content: 30~50wt% | |
| Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~5um Oxygen Content: 30~50wt% | |
| Purity: 98% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 8~15um Oxygen Content: 30~50wt% | |
| Purity: 99% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~3um Oxygen Content: 30~50wt% | |
| Purity: ~80% | |
| Purity: ~80% Concentration: 1mg/ml Product overview: Synthesis method: organic synthesis, the solution is acidic Size: <10> Solubility: Solvent: water | |
| Quartz Parameters: Round or square Thickness: 3 mm or 1 mm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85% | |
| Sample Size 2 inch x 2 inch Thickness 1.2 mm Carbon Content 99%, no metal support Density 4 mg/cm3 Pore Size 580 microns | |
| Sample Size: 0.5g Purity: >99% Density: 30 mg/cm3 Average Granule Size: 3 - 10 millimeters Application: Graphene Oxide Composites Solar Cells Supercapacitors Support for Metallic Catalysts Low Permeability Materials Electro-static... | |
| Sample Size: 1 g Form: Dry powder Color: Dark Grey Flake size: 0.3-5 microns Thickness: 1 atomic layer SEM image of ORG-GO film formed on Lacey carbon support. Application: We... | |
| Size: 8"x4" Carbon Content: 97% Thickness: 25 micrometers Density: 2 g/cm3 Thermal Conductivity: x-y plane, 1300-1500 W/(m)x(k); z plane, 13-15 W/(m)x(k) Tensile Strength: 30 MPa Sheet Resistance: 2.8 x 10-2... | |
| Solid content(%): 16±1% Film forming resin: Cellulose ether Viscosity (4# rotor, 30 rpm, 25 centigrade): <15Pa.s Volume resistivity: 0.06-0.08Ω·cm, at 10μm Curing condition: 20-25min at 150 centigrade Instructions: Stir well... | |
| Solubility: soluble in water,can reach 5g/100ml Formula: C60(OH)n· mH2O Number of hydroxyl: 24-28 | |
| Source: CVD synthesis Storage: Store at room temperature Product overview: This product is made for order. We use CVD synthesis method to manufacture. Coverage of graphene is 99% and transparency... | |
| Specific surface area-833 m2/g Color: Black Solid content: 98% Carbon/Oxygen Ratio 10.5 Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-5 microns. Application: Graphene-polymer composite materials Electrically and thermally conductive... | |
| Specific surface area-about 400 m2/g Color: Black Solid content: 98% Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-10 microns. Flakes have multiple openings and holes Improved solubility in organic... | |
| Storage: Store at room temperature and keep dry Application: It can be used as a catalyst carrier to improve the catalytic capability; It can be applied to the composite materials(such... | |
| Storage: Store at room temperature. Application: Textile Components: Graphene content:5%-12% Product overview: This product is added 5-12wt% graphene. In the textile field, it can be made into hosiery, baby clothing,... | |
| Storage: Store at room temperature Application: All kinds of woven and knitted fabrics can be widely used in underwear, socks, shirts, yoga clothes, sports and running suits and other products. | |
| Storage: Store at room temperature Application: This material can be used in composite material,lubricants, batteries, conductive materials, fibers, coatings, etc. Purity: >99.9% Product overview: Apperance: Black Powder D50: 6-10μm(Customized) Water... | |
| Storage: Store at room temperature Product overview: Matexcel can provide copper-based h-BN few-layer (<10> Size: 5cm*5cm; 5cm*10cm; 10cm*10cm | |
| Storage: Store at room temperature Product overview: Matexcel can provide copper-based h-BN multilayer (>5nm) films. Size: 5cm*5cm; 5cm*10cm; 10cm*10cm | |
| Storage: Store at room temperature Product overview: Matexcel can provide h-BN single-layer films on copper substrates. Size: 5cm*5cm; 5cm*10cm; 10cm*10cm | |
| Storage: Store at room temperature Product overview: Matexcel could offe drifferent layers of PtSe2 on sapphire substrate. Size: 10mm*10mm | |
| Storage: Store at room temperature Product overview: Matexcel could offe single layer of PdSe2 on sapphire and SiO2/Si substrate. Size: 10mm*10mm | |
| Storage: Store at room temperature Product overview: Matexcel could offer: 1) A single layer of discretely distributed triangular single crystal grains, with the side length of the triangle generally ranging... | |
| Storage: Store at room temperature Product overview: Matexcel could offer: 1) Fewlayers (~5layers) MoTe2 film. 2) Multilayers(~10 layers) MoTe2 film. 3) Substrate: silicon wafer substrate, SiO2/Si substrate and sapphire substrate... | |
| Storage: Store in a sealed refrigerator at 4°C and avoid light. Application: Composite materials, biomarkers, construction of photoelectric devices, fluorescent materials, etc. Product overview: Fluorescence quantum yield: 10%; Ex(nm): 375... | |
| Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 200-600nm Purity: >70% Length:5-50microns SSA: >18m2/g | |
| Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 50-200nm Purity: >95% Length:1-15microns Electric Conductivity: >100s/cm | |
| Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 50-200nm Purity: >99.9% Length:1-15microns | |
| Storage: Powder: Store in a dry and light-proof seal at room temperature, the powder is easily damp, the longest shelf life is 6 months If you need a solution, it... | |
| The graphene film is grown on copper foil and then transferred on to glass substrates. Size: 1cm*1cm, 1cm*2cm, 2cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom... | |
| The graphene film is grown on copper foil and then transferred on to glass substrates. Size: 1cm*1cm, 2cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service... | |
| The graphene film is grown on copper foil and then transferred on to quartz substrates. Size: 1cm*1cm, 1cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service... | |
| The graphene film is grown on copper foil and then transferred on to sapphire substrates. Size: 1cm*1cm, 1cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom service... | |
| The graphene film is grown on copper foil and then transferred on to Si/SiO2 substrates. Size: 1cm*1cm, 2cm*2cm, 1cm*2cm monolayer ratio: >95%. Light transmittance: > 97% We can offer custom... | |
| The graphene film is grown on copper foil and then transferred on to silicon wafer substrates. Size: 1cm*1cm monolayer ratio: >95%. We can offer custom service for your different request... | |
| The product is prepared by an electrochemical process, realizing the low-cost, low-pollution large-scale production of graphene materials. The process is simple and easy to scale up, so that the surface... | |
| Thickness: 1-1.2mm Size: 1*1cm, 2*2cm, 5*5cm, 5*10cm | |
| Thickness: 250μm or 180μm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm, 5cm*10cm Coverage rate: 97% or 85% | |
| This graphene dispersion is prepared from chemical single layer graphene Application: Positive and negative materials, composite materials, oily coatings Usage: If the product is precipitated or agglomerated at the bottom... | |
| This graphene product has a smaller size, is easy to disperse and use, has a moderate degree of graphene oxidation, and has good hydrophilic and lipophilic properties. This product can... | |
| This product adopts the original "solid phase intercalation-liquid phase expansion" process, which realizes the large-scale production of graphene materials with high quality, high efficiency, high yield and low pollution. The... | |
| This product is a conductive carbon paste with graphene as the main conductive agent developed and produced by our company. It is suitable for printing various types of glass, ceramics... | |
| This product is a powder formed by wrinkling a single layer of graphene oxide. Due to the wrinkled structure, micropores and mesopores exist between graphene oxide sheets, which reduces the... | |
| This product is a pure water-based antistatic slurry developed by our company for PVC film and mine air duct cloth. Because water is used as the dissolution carrier, this product... | |
| This product is an industrial grade additive for graphene composites, graphene EVA and PVC materials, graphene modified foamed concrete, graphene foam material, graphene modified asphalt and modified pavement. The recommend... | |
| This product is monolayer graphene on Cu substrate with PMMA coating. This pre-coating product can be used to transfer the graphene film by a simple method. Storage: Store at room... | |
| This product is obtained by dispersing Flake Graphene Oxide into aqueous solution. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product... | |
| This product is obtained by dispersing Small Size Flake Graphene Oxide into aqueous solution. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity:... | |
| This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant and dispersing graphene in xylene n-butanol by a... | |
| This product is obtained by using our company's Graphene powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then dispersing the... | |
| This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant to pretreat graphene, and then using a specific dispersion process... | |
| This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant, and adopting a specific dispersion process to disperse graphene in... | |
| This product is obtained by using our company's Small Size Graphene Powder, Edge Oxidation Type as raw material, adding a small amount of dispersant to pretreat the graphene, and then... | |
| This product is obtained by using our company's Small Size High Conductivity/Thermal Graphene Powder as raw material, adding a small amount of dispersant to pretreat the graphene, and then using... | |
| This product is prepared by the Hummers method. The graphene oxide product is smaller in size, high in monolayer rate, high in purity and easy to disperse. This product is... | |
| This product is processed on the basis of our company's Highly Conductive/Thermal Graphene Powder.This graphene product is smaller in size, easy to disperse and use, and has high electrical and... | |
| This product is produced by chemically reduced. Storage: Store at room temperature Purity: >95% Product overview: Thickness: 3-8nm Diameter: 10-50um Surface Area: 100-500m2/g Layers: 1-5 C Content: ~82% O Content:... | |
| This product is produced by chemically reduced. Storage: Store at room temperature Purity: >99% Product overview: Thickness: 0.5-1.2nm Diameter: 100-500nm Surface Area: 1000-1200m2/g Layers: 1-2 C Content: ~85% O Content:... | |
| This product is produced by chemically reduced. Storage: Store at room temperature Purity: >99% Product overview: Thickness: 2nm Diameter: 2-10um Surface Area: 100-500m2/g Layers: 1-2 C Content: ~85% O Content:... | |
| This product uses the high thermal conductivity and high emissivity of high-barrier graphene to transfer the heat from the surface of the high-temperature device into the coating, and radiate heat... | |
| Transparency: > 97% · Number of graphene layers: 1 · Coverage: > 95% · Thickness (theoretical): 0.345 nm · FET mobility on Al2O3: 2000 cm2/Vs · Hall mobility on SiO2:... | |
| Type: P type heavily doped (R: 3*3Ω10cm) Thickness: 525+20μm Thickness of oxide layer: 300nm Layers: single layer or muti-layers (<10) Size: 1*1cm, 2*2cm, 5*5cm Coverage rate: 97% or 85% | |
| Undoped molybdenum disulfide is a layered N-type semiconductor, which belongs to the transition metal dichalcogenide compound. The bulk band gap is 1.23eV (indirect band gap), and the single-layer MoS2 band... | |
| Warning: The water solubility and fluorescence intensity of the powder sample is slightly worse than the corresponding solution, please consult before purchasing. Product overview: Layers: 1-5 Thickness: 1-2 nm Horizontal... | |
| We provide size of 5cm*10cm, and 10cm*10cm. Other size can also be provided according to customer request. Layers: more than a hundred layers, ~40nm. |