Matexcel N-doped Graphene quantum dots (blue fluorescence) GRA-407

Description
Storage: Powder: Store in a dry and light-proof seal at room temperature, the powder is easily damp, the longest shelf life is 6 months If you need a solution, it is recommended to sonicate it at 700 W for 30 min, and prepare it for immediate use. Solution storage: refrigerate, dry and protect from light at 4°C. The maximum shelf life is 6 months. Application: Composite materials, coatings, construction of optoelectronic devices, etc. Size: Thickness: 1-6nm, Horizontal size: <10nm Solubility: Solvent: water, alcohol
Datasheet
Description
Storage: Powder: Store in a dry and light-proof seal at room temperature, the powder is easily damp, the longest shelf life is 6 months If you need a solution, it is recommended to sonicate it at 700 W for 30 min, and prepare it for immediate use. Solution storage: refrigerate, dry and protect from light at 4°C. The maximum shelf life is 6 months. Application: Composite materials, coatings, construction of optoelectronic devices, etc. Size: Thickness: 1-6nm, Horizontal size: <10nm Solubility: Solvent: water, alcohol
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-doped Graphene quantum dots (blue fluorescence) - GRA-407 - Matexcel
Shirley, NY, United States
N-doped Graphene quantum dots (blue fluorescence)
GRA-407
N-doped Graphene quantum dots (blue fluorescence) GRA-407
Storage: Powder: Store in a dry and light-proof seal at room temperature, the powder is easily damp, the longest shelf life is 6 months If you need a solution, it is recommended to sonicate it at 700 W for 30 min, and prepare it for immediate use. Solution storage: refrigerate, dry and protect from light at 4°C. The maximum shelf life is 6 months. Application: Composite materials, coatings, construction of optoelectronic devices, etc. Size: Thickness: 1-6nm, Horizontal size: <10nm Solubility: Solvent: water, alcohol

Storage:

Powder: Store in a dry and light-proof seal at room temperature, the powder is easily damp, the longest shelf life is 6 months
If you need a solution, it is recommended to sonicate it at 700 W for 30 min, and prepare it for immediate use.
Solution storage: refrigerate, dry and protect from light at 4°C. The maximum shelf life is 6 months.

Application: Composite materials, coatings, construction of optoelectronic devices, etc.

Size: Thickness: 1-6nm, Horizontal size: <10nm

Solubility: Solvent: water, alcohol

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-407
Product Name N-doped Graphene quantum dots (blue fluorescence)
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Anti-static Ceramic Tweezers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Integrated circuit repair, Precision parts repair, Jewelry articulation process, Cell phone parts repair, Flying line and other electronic soldering
Performance Features Anti-rust, pressure and abrasion resistance, acid and alkali resistance, high elasticity, anti-static, non-sensitive, non-magnetic
View Details
Zirconia ceramic insulating gasket -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details