Matexcel Micron Porous Carbon Ball MCP-004

Description
Micron-sized porous carbon microspheres are widely used and can be used as catalyst carriers, lithium-ion battery electrode materials, adsorbents, drug release agents, etc. Product overview: Carbon ball diameter: 5um Cavity diameter: 0.6nm BET: 523m2/g
Datasheet
Description
Micron-sized porous carbon microspheres are widely used and can be used as catalyst carriers, lithium-ion battery electrode materials, adsorbents, drug release agents, etc. Product overview: Carbon ball diameter: 5um Cavity diameter: 0.6nm BET: 523m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micron Porous Carbon Ball - MCP-004 - Matexcel
Shirley, NY, United States
Micron Porous Carbon Ball
MCP-004
Micron Porous Carbon Ball MCP-004
Micron-sized porous carbon microspheres are widely used and can be used as catalyst carriers, lithium-ion battery electrode materials, adsorbents, drug release agents, etc. Product overview: Carbon ball diameter: 5um Cavity diameter: 0.6nm BET: 523m2/g

Micron-sized porous carbon microspheres are widely used and can be used as catalyst carriers, lithium-ion battery electrode materials, adsorbents, drug release agents, etc.

Product overview:

Carbon ball diameter: 5um
Cavity diameter: 0.6nm
BET: 523m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-004
Product Name Micron Porous Carbon Ball
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Drone Ceramic Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material
Applications Drone Ceramic
Performance Features heat resistance
View Details
Ceramic Gasket-High Hardness Wear Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
Density 3.75 to 3.95 g/cc (31.3 to 32.96 lbs/gal)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details