Matexcel Dicalcium phosphate powder CER-0041

Description
Storage: Store at room temperature and keep dry Application: Calcium hydrogen phosphate (DCPA, DCPD) can be used as a raw material for products such as calcium phosphate cement (CPC) and toothpaste, food additive, and enhancer (additional calcium). Components: CaHPO4 or CaHPO42·H2O Purity: >95% Pb: <10ppm; Hg: <2ppm; As: <2ppm; Cd: <3> Particle Size: 20-40μm
Datasheet
Description
Storage: Store at room temperature and keep dry Application: Calcium hydrogen phosphate (DCPA, DCPD) can be used as a raw material for products such as calcium phosphate cement (CPC) and toothpaste, food additive, and enhancer (additional calcium). Components: CaHPO4 or CaHPO42·H2O Purity: >95% Pb: <10ppm; Hg: <2ppm; As: <2ppm; Cd: <3> Particle Size: 20-40μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dicalcium phosphate powder - CER-0041 - Matexcel
Shirley, NY, United States
Dicalcium phosphate powder
CER-0041
Dicalcium phosphate powder CER-0041
Storage: Store at room temperature and keep dry Application: Calcium hydrogen phosphate (DCPA, DCPD) can be used as a raw material for products such as calcium phosphate cement (CPC) and toothpaste, food additive, and enhancer (additional calcium). Components: CaHPO4 or CaHPO42·H2O Purity: >95% Pb: <10ppm; Hg: <2ppm; As: <2ppm; Cd: <3> Particle Size: 20-40μm

Storage: Store at room temperature and keep dry

Application: Calcium hydrogen phosphate (DCPA, DCPD) can be used as a raw material for products such as calcium phosphate cement (CPC) and toothpaste, food additive, and enhancer (additional calcium).

Components: CaHPO4 or CaHPO42·H2O

Purity:

>95%
Pb: <10ppm; Hg: <2ppm; As: <2ppm; Cd: <3>

Particle Size: 20-40μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0041
Product Name Dicalcium phosphate powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details