Matexcel Polymer grade organic clay CER-0049

Description
Polymer grade organic clay is a kind of high purity organic montmorillonite modified by double long-chain alkyl. It is a broad-spectrum polymer modifier. It is mainly used for polyene hydroxyl and thermoplastic polymers such as EVA and TPO. The screw melt extrusion modification improves the polymer's tensile strength, flexural strength, modulus and other mechanical properties, as well as heat distortion temperature (HDT), dimensional stability, gas barrier properties, and flame retardant properties. Storage: Stored under dry conditions, the quality is valid for 24 months Application: Used for modification of thermoplastic polymers such as PP and PE Usage: Usually using two twin-screw melt extrusion, the first time is PP, PE, EVA grafted with maleic anhydride or acrylate to make a masterbatch with a montmorillonite content of 40%-50%; the second time, Dilute the above masterbatch with homopolymerized PP, PE or EVA to an organic montmorillonite content of 5-8%, and then twin-screw melt extrusion to make the required working material. A twin screw extruder with a large length/diameter ratio should be selected as much as possible, and a screw structure with high shear strength is required. The melting temperature should not be too high during the extrusion process, to keep the polymer melt with a high viscosity, to ensure that the polymer obtains a strong shearing effect during the extrusion process, so as to facilitate the peeling and dispersion of the montmorillonite layer. Product overview: Bulk density (g/cm3): ≤0.3 Particle Size: 200 mesh
Datasheet
Description
Polymer grade organic clay is a kind of high purity organic montmorillonite modified by double long-chain alkyl. It is a broad-spectrum polymer modifier. It is mainly used for polyene hydroxyl and thermoplastic polymers such as EVA and TPO. The screw melt extrusion modification improves the polymer's tensile strength, flexural strength, modulus and other mechanical properties, as well as heat distortion temperature (HDT), dimensional stability, gas barrier properties, and flame retardant properties. Storage: Stored under dry conditions, the quality is valid for 24 months Application: Used for modification of thermoplastic polymers such as PP and PE Usage: Usually using two twin-screw melt extrusion, the first time is PP, PE, EVA grafted with maleic anhydride or acrylate to make a masterbatch with a montmorillonite content of 40%-50%; the second time, Dilute the above masterbatch with homopolymerized PP, PE or EVA to an organic montmorillonite content of 5-8%, and then twin-screw melt extrusion to make the required working material. A twin screw extruder with a large length/diameter ratio should be selected as much as possible, and a screw structure with high shear strength is required. The melting temperature should not be too high during the extrusion process, to keep the polymer melt with a high viscosity, to ensure that the polymer obtains a strong shearing effect during the extrusion process, so as to facilitate the peeling and dispersion of the montmorillonite layer. Product overview: Bulk density (g/cm3): ≤0.3 Particle Size: 200 mesh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer grade organic clay - CER-0049 - Matexcel
Shirley, NY, United States
Polymer grade organic clay
CER-0049
Polymer grade organic clay CER-0049
Polymer grade organic clay is a kind of high purity organic montmorillonite modified by double long-chain alkyl. It is a broad-spectrum polymer modifier. It is mainly used for polyene hydroxyl and thermoplastic polymers such as EVA and TPO. The screw melt extrusion modification improves the polymer's tensile strength, flexural strength, modulus and other mechanical properties, as well as heat distortion temperature (HDT), dimensional stability, gas barrier properties, and flame retardant properties. Storage: Stored under dry conditions, the quality is valid for 24 months Application: Used for modification of thermoplastic polymers such as PP and PE Usage: Usually using two twin-screw melt extrusion, the first time is PP, PE, EVA grafted with maleic anhydride or acrylate to make a masterbatch with a montmorillonite content of 40%-50%; the second time, Dilute the above masterbatch with homopolymerized PP, PE or EVA to an organic montmorillonite content of 5-8%, and then twin-screw melt extrusion to make the required working material. A twin screw extruder with a large length/diameter ratio should be selected as much as possible, and a screw structure with high shear strength is required. The melting temperature should not be too high during the extrusion process, to keep the polymer melt with a high viscosity, to ensure that the polymer obtains a strong shearing effect during the extrusion process, so as to facilitate the peeling and dispersion of the montmorillonite layer. Product overview: Bulk density (g/cm3): ≤0.3 Particle Size: 200 mesh

Polymer grade organic clay is a kind of high purity organic montmorillonite modified by double long-chain alkyl. It is a broad-spectrum polymer modifier. It is mainly used for polyene hydroxyl and thermoplastic polymers such as EVA and TPO. The screw melt extrusion modification improves the polymer's tensile strength, flexural strength, modulus and other mechanical properties, as well as heat distortion temperature (HDT), dimensional stability, gas barrier properties, and flame retardant properties.

Storage: Stored under dry conditions, the quality is valid for 24 months

Application: Used for modification of thermoplastic polymers such as PP and PE

Usage:

Usually using two twin-screw melt extrusion, the first time is PP, PE, EVA grafted with maleic anhydride or acrylate to make a masterbatch with a montmorillonite content of 40%-50%; the second time, Dilute the above masterbatch with homopolymerized PP, PE or EVA to an organic montmorillonite content of 5-8%, and then twin-screw melt extrusion to make the required working material.
A twin screw extruder with a large length/diameter ratio should be selected as much as possible, and a screw structure with high shear strength is required. The melting temperature should not be too high during the extrusion process, to keep the polymer melt with a high viscosity, to ensure that the polymer obtains a strong shearing effect during the extrusion process, so as to facilitate the peeling and dispersion of the montmorillonite layer.

Product overview: Bulk density (g/cm3): ≤0.3

Particle Size: 200 mesh

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0049
Product Name Polymer grade organic clay
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Porous Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Wear resistant parts or tooling; Air Bearings, Permeable Substates, Dispersion Media, Ash Handling, Wicking Media, Fluidized Bed Plates, Spargers, Breathers
View Details
Customized Silicon Carbide Ceramic Sheath -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 100 to 120 W/m-K (57.78 to 69.33 BTU-ft/hr-ft²-F)
Density 3.15 g/cc (26.29 lbs/gal)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details